The NXP 74LVC1G14GW/C is a high-performance, single inverter Schmitt-trigger with a standard push-pull output. It is part of the 74LVC series, which is renowned for its low-voltage CMOS technology, offering a balance of robustness, high-speed operation, and low power consumption. This particular component is designed for use in a wide range of applications, from consumer electronics to industrial control systems.
Key Features
- Logic Type: Inverter Schmitt Trigger
- Package: 5-Pin SC-74A (SOT-353)
- Operating Voltage: 1.65V to 5.5V
- Output Current: -8 mA, 8 mA
- Propagation Delay Time: 3.7ns at 3.3V
- Operating Temperature Range: -40°C to +125°C
- ESD Protection: Exceeds 2000V HBM per JESD22-A114, 200V MM per JESD22-A115, and 1000V CDM per JESD22-C101
Product Advantages
The 74LVC1G14GW/C is designed for high-speed Si-gate CMOS devices and is characterized for operation from -40°C to +125°C. It provides a Schmitt-trigger action with no external components, thereby simplifying circuit design and reducing board space. The device's low power consumption makes it ideal for battery-operated and portable devices, while its wide operating voltage range allows for compatibility with multiple logic levels, thereby increasing its versatility in various applications.
Applications
Due to its robust performance and versatility, the 74LVC1G14GW/C is suitable for a variety of applications, including:
- Wave and pulse shapers
- Astable multivibrators
- Circuit buffering
- Logic level translation for mixed-voltage systems
- Energy-efficient designs requiring minimal power consumption
Quality and Reliability
NXP Semiconductors is committed to delivering products with the highest levels of quality and reliability. The 74LVC1G14GW/C has been rigorously tested to meet stringent industry standards, ensuring it can withstand the demands of even the most challenging environments and applications.