EN
  • EN
  • DE

74LVC1G157GM

Part No 74LVC1G157GM
Manufacturer NXP / Nexperia
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description MULTIPLEXER, LVC/LCX/Z SERIES, 1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr NXP
Series 74LVC
Package Bulk
Product Status Active
Base Product Number 74LVC1G157
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 550102-74LVC1G157GM
Ultra Librarian 3D Model Ultra Librarian 74LVC1G157GM CAD Model

Description

Overview of NXP 74LVC1G157GM Single 2-input Multiplexer

The NXP 74LVC1G157GM is a high-performance, single 2-input multiplexer that offers a compact and efficient solution for a variety of digital switching tasks. This device is part of the 74LVC family, which is renowned for its low-voltage operation and low-power consumption, making it an ideal choice for battery-operated and portable applications.

Key Features

  • Low Voltage Operation: The 74LVC1G157GM operates at a very low voltage range of 1.65V to 5.5V, which allows it to be used in systems that require a wide range of power supplies.
  • High-Speed Performance: Despite its low power consumption, this multiplexer does not compromise on speed. It is capable of handling frequencies up to hundreds of megahertz, making it suitable for high-speed signal processing tasks.
  • Low Power Dissipation: The device has an extremely low static power consumption, with a typical I_CC of only 10 μA, which is beneficial for power-sensitive designs.
  • 5 V Tolerant Inputs: Inputs can tolerate voltages up to 5V, even when operating at lower voltage levels, providing interface flexibility with legacy systems.
  • High Noise Immunity: The 74LVC1G157GM features a high noise immunity characteristic of the LVC family, ensuring reliable operation even in noisy environments.
  • ESD Protection: It includes robust ESD protection, which enhances the durability of the device against electrostatic discharges.

Applications

The versatility of the 74LVC1G157GM makes it suitable for a broad range of applications, including:

  • Data multiplexing
  • Signal gating
  • Function selection
  • Logic circuit implementation
  • Communication systems
  • Portable and battery-powered devices

Package Information

The NXP 74LVC1G157GM is available in a small XSON6 package, which is ideal for space-constrained applications. Its compact size, combined with the performance features of the LVC family, makes it a highly attractive solution for designers looking to optimize their board space while maintaining high-speed logical operations.

With its robust design and advanced features, the NXP 74LVC1G157GM single 2-input multiplexer is a reliable and efficient choice for designers looking to enhance the performance of their digital systems.

You May Also Be Interested in

Microchip Technology
IC DIFF DIG MULTPL 2X2:1 20TSSOP
Lowest to $7.2762
Nexperia USA Inc.
IC DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Lowest to $44.4546
Renesas Electronics America
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 12 X 1:1 56-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 16-PDIP
Lowest to $0.1956
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.8732
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
645+ $0.0781 $50.3745
1,565+ $0.0641 $100.3165
2,420+ $0.0621 $150.2820
3,330+ $0.0601 $200.1330
4,305+ $0.0581 $250.1205
5,760+ $0.0521 $300.0960
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 270,000 pieces
MOQ: 645 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess