EN
  • EN
  • DE
  • IT

74LVC1T45GF/S500

Part No 74LVC1T45GF/S500
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1450+Rohs
Reference case SOT891
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 736631-74LVC1T45GF/S500
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC1T45GF/S500 CAD Model

Description

Product Overview: 74LVC1T45GF/S500 from NXP

The 74LVC1T45GF/S500 is a high-performance, single-bit, dual-supply transceiver from NXP Semiconductors, designed with the versatility to operate as a level shifter or voltage translator in a broad range of applications. This component is part of the 74LVC family, which is known for its low-voltage operation and low power consumption, making it an ideal choice for battery-operated and power-sensitive devices.

Key Features

  • Bi-Directional Interface: The 74LVC1T45GF/S500 is capable of transmitting data in both directions, from A to B or B to A, depending on the logic level at the direction-control (DIR) input.
  • Dual-Supply Voltage: This transceiver supports a dual-supply voltage operation, allowing it to translate signals between two different voltage domains seamlessly. It can operate with V<sub>CCA in the range of 1.65 to 3.6V and V<sub>CCB from 1.65 to 5.5V.
  • Low Power Consumption: With its low-power architecture, the 74LVC1T45GF/S500 ensures minimal power draw, which is crucial for extending the battery life of portable devices.
  • High-Speed Operation: The device supports high-speed data transfer, which is essential for applications requiring fast data processing and communication.
  • ESD Protection: It includes electrostatic discharge (ESD) protection, which safeguards the device against damage from static electricity, ensuring reliability and longevity.
  • Leadless Package: The 74LVC1T45GF/S500 comes in a small and leadless XSON8 package, which is suitable for space-constrained applications and supports modern PCB design techniques.

Applications

The versatility and performance of the 74LVC1T45GF/S500 make it an excellent choice for a wide range of applications. It is commonly used in:

  • Multivoltage systems where signal level translation is required
  • Mobile and portable devices where battery life is critical
  • Computing and data storage devices needing high-speed data transfer
  • Consumer electronics that require reliable ESD protection

Conclusion

With its dual-supply voltage capability, bi-directional data transfer, and low-power operation, the 74LVC1T45GF/S500 from NXP is an essential component for designers looking to create flexible, efficient, and robust electronic systems. Its compact form factor and ESD protection further enhance its appeal in the competitive electronics market.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2608 $56.0720
525+ $0.2140 $112.3500
815+ $0.2073 $168.9495
1,120+ $0.2007 $224.7840
1,445+ $0.1940 $280.3300
1,935+ $0.1739 $336.4965
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess