Product Overview: 74LVC646APW
The 74LVC646APW is a high-performance, low-voltage octal transceiver with direction pin and 30 ohm termination resistors, manufactured by NXP Semiconductors. This product is designed for 3.3V power supply operations while maintaining 5V tolerant inputs and outputs, ensuring compatibility with a broad range of digital circuits. It is part of NXP's LVC (Low-Voltage CMOS) family, which is renowned for its low power consumption and high-speed operation.
Featuring an 8-bit transceiver with D-type flip-flops, the 74LVC646APW allows data flow in either direction, controlled by the direction control (DIR) input. The output enable (OE) input can disable the device, allowing the outputs to assume a high-impedance state. This is particularly useful in bus-oriented systems where multiple devices share the same data lines.
The integrated 30 ohm termination resistors help to reduce signal reflection, making the 74LVC646APW an excellent choice for transmission line applications where signal integrity is crucial. This is especially important in high-speed digital systems, where long traces or cables can introduce unwanted reflections and disturbances.
Encased in a TSSOP (Thin Shrink Small Outline Package) with 24 pins, the 74LVC646APW is designed for surface-mount technology, making it suitable for compact and high-density electronic assemblies. Its small form factor contributes to a reduction in PCB (Printed Circuit Board) space requirements, which is essential for modern electronic devices that demand miniaturization without compromising performance.
Key features of the 74LVC646APW include:
- Low-voltage operation (3.3V) with 5V tolerant inputs/outputs
- High-speed data transfer capability
- 8-bit bidirectional data path
- Direction control and output enable functions
- Integrated termination resistors for improved signal integrity
- Compliance with JEDEC standard no. 7A
- ESD protection exceeds JESD 22
- Latch-up performance exceeds 250 mA per JESD 78, Class II
With its robust feature set and adherence to industry standards, the 74LVC646APW is a versatile component suitable for interfacing applications, data communication, and signal buffering in a wide array of electronic systems ranging from consumer electronics to industrial control units.