The NXP 74LVT08 device is a high-performance, fast-switching quad 2-input AND gate that operates at -40°C to +85°C. It is part of NXP's LVT family, which is known for its low-voltage operation and tolerance to higher voltages, making it suitable for interfacing with 5V systems while maintaining the speed of a 3.3V system.
Key Features
- Logic Type: AND Gate
- Number of Circuits: 4
- Inputs per Circuit: 2
- Output Drive Capability: 24mA
- Supply Voltage Range: 2.7V to 3.6V
- High-Speed Performance: t<sub>PD = 3.0ns (max) at 3.3V
- Power-Down Protection: Inputs and outputs
- Low Power Dissipation: I<sub>CC = 4µA (max) at Ta = 25°C
Applications
The 74LVT08 is designed for use in high-performance logic circuits and is ideal for a variety of applications such as:
- Industrial control systems
- High-speed data processing
- Computer logic
- Signal gating
Quality and Reliability
NXP Semiconductors is committed to delivering products with the highest levels of quality and reliability. The 74LVT08 is no exception and has been rigorously tested to meet stringent industry standards for performance and durability.
Environmental Compliance
The 74LVT08 is compliant with the RoHS directive, ensuring that it is free from hazardous substances commonly found in electronic components. This compliance supports the global effort to reduce the environmental impact of electronic waste.
Package Information
The 74LVT08 is available in a variety of packages, including the space-saving and surface-mountable TSSOP14 and SO14. These packages are optimized for minimized footprint and are suitable for automated assembly processes.