Product Overview: 74LVT126DB from NXP
The 74LVT126DB is a high-performance, low-voltage, quad buffer line driver designed by NXP Semiconductors. This integrated circuit is part of the LVT (Low-Voltage BiCMOS Technology) family, offering the perfect balance between speed and power consumption, making it an ideal choice for interfacing with bus lines in a wide array of applications.
Featuring a 3.3V power supply voltage, it is compatible with 5V input logic levels, ensuring easy integration into systems operating at different voltage levels. The 74LVT126DB is specifically designed to improve the performance and density of 3.3V systems while maintaining the interface capability with 5V logic signals.
Key Features
- High-Speed Performance: The device operates at a fast speed, which is essential for high-speed signal processing and data transfer applications.
- Low Power Dissipation: With its low-voltage operation, the 74LVT126DB minimizes power consumption, making it suitable for energy-sensitive designs.
- 5V Tolerant Inputs: The inputs can handle 5V signals without sustaining damage, providing flexibility in mixed-voltage environments.
- Bus Hold Feature: This feature ensures that the last valid bus state is held when inputs are not actively driven, thus preventing floating inputs and reducing the need for external pull-up or pull-down resistors.
- Output Drive Capability: The device can drive 50 Ohm transmission lines at 85°C, offering robust signal integrity.
- Live Insertion and Extraction: It supports live insertion and extraction, minimizing glitches on the bus during hot plugging.
- Package: The 74LVT126DB is available in a DB package, which is a plastic dual in-line package with 14 pins.
Applications
The 74LVT126DB is versatile and can be used in various applications, including:
- Memory address drivers
- Data receivers/transmitters
- Bus-oriented systems
- Backplane driving
- Portable electronics
- Networking and telecommunication systems
In conclusion, the NXP 74LVT126DB is an excellent choice for designers looking for a reliable and efficient quad buffer line driver. Its compatibility with 5V systems, low power consumption, and high-speed performance make it a versatile component suitable for a wide range of electronic applications.