EN
  • EN
  • DE

74LVT162245BDGG:51

Part No 74LVT162245BDGG:51
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSCVR TRI-ST 16BIT 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 12mA, 12mA
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 48-TSSOP
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 28449-74LVT162245BDGG:51
Ultra Librarian 3D Model Ultra Librarian 74LVT162245BDGG:51 CAD Model

Description

Product Overview: 74LVT162245BDGG:51 by NXP

The 74LVT162245BDGG:51 is a high-performance, low-voltage, bi-directional transceiver from NXP Semiconductors, designed to facilitate the smooth transfer of data between two buses of different voltage levels. It is a part of the LVT family, known for its low-voltage operation and tolerance to higher voltage levels, making it particularly suitable for interfacing with 3.3V and 5V systems.

Key Features

  • Voltage Level Translation: This device can operate at a supply voltage (Vcc) from 2.7V to 3.6V, which allows for translation between 3.3V and 5V logic levels without the need for external components.
  • High-Speed Operation: It is capable of supporting high-speed data transfer, which is crucial for modern high-performance systems.
  • Bi-Directional Interface: Each of the 16-bit transceivers can be independently configured to provide either directional or bi-directional operation, offering flexibility in application.
  • Bus-Hold Feature: This product includes a bus-hold feature which maintains the last active state of the bus if no new data is presented, reducing the need for external pull-up/pull-down resistors.
  • Low Power Dissipation: The LVT technology ensures low power consumption, which is an essential attribute for energy-conscious designs.

Package and Quality

The 74LVT162245BDGG:51 comes in a 48-pin TSSOP (Thin Shrink Small Outline Package) which is suitable for surface-mount technology (SMT). Its slim profile and small footprint make it an ideal choice for compact circuit boards where space is at a premium.

Applications

This transceiver is widely used in various applications such as:

  • Level shifting in multi-voltage systems
  • Data communication between different logic devices
  • Bus interface in microprocessor/microcontroller based systems
  • Signal buffering and strengthening for long-distance or high-speed communications

Conclusion

With its robust design and versatile features, the 74LVT162245BDGG:51 from NXP is an excellent choice for designers looking to bridge the gap between different voltage domains while maintaining signal integrity and speed. Its low power consumption and bi-directional data transfer capabilities make it a reliable component for a wide range of digital applications.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1159
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.5V 24-SOIC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7334 $58.6720
195+ $0.6018 $117.3510
300+ $0.5833 $174.9900
410+ $0.5648 $231.5680
530+ $0.5452 $288.9560
710+ $0.4886 $346.9060
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,170 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess