EN
  • EN
  • DE

74LVT16244BDGGR

Part No 74LVT16244BDGGR
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+/10+
Reference case TSSOP
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 736637-74LVT16244BDGGR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVT16244BDGGR CAD Model

Description

Product Overview: 74LVT16244BDGGR by NXP

The 74LVT16244BDGGR is a high-performance, low-voltage, 16-bit buffer and line driver designed by NXP Semiconductors. This integrated circuit (IC) is part of the LVT family, which stands for Low-Voltage BiCMOS Technology. It is specifically engineered to deliver high-speed operation while maintaining low power consumption. This makes it an ideal choice for interfacing with high-speed microprocessors without compromising power efficiency.

The device features 16-bit inputs and outputs, organized into two separate 8-bit buses with individual output enable (OE) controls. This allows for greater flexibility in managing data flow. The 74LVT16244BDGGR operates at a nominal voltage of 3.3V, but it can also interface with 5V signal levels, ensuring compatibility with both 3.3V and 5V systems. This level of versatility is critical for modern mixed-voltage applications.

One of the key attributes of the 74LVT16244BDGGR is its high drive capability, which is essential for driving heavy loads with minimal signal degradation. Additionally, the device boasts a fast propagation delay, which is crucial for high-speed operations in computing and digital communication systems.

The IC comes in a TSSOP-48 (Thin Shrink Small Outline Package) form factor, marked by the 'DGGR' suffix in its part number. This package is known for its compact footprint, which is beneficial for space-constrained applications. The TSSOP-48 package also provides improved thermal performance and reduced inductance, which are important for maintaining signal integrity and reliability.

NXP's 74LVT16244BDGGR is designed with the robustness to withstand the rigors of industrial environments. It features built-in ESD (Electrostatic Discharge) protection, ensuring the device's longevity and stability under harsh conditions. This makes the product a reliable choice for industrial control systems, telecommunications, and high-speed data processing applications.

In summary, the 74LVT16244BDGGR from NXP is a versatile and efficient solution for systems requiring high-speed data buffering and driving capabilities. Its low-voltage operation, compatibility with mixed-voltage systems, and robust packaging make it a top contender for a wide range of electronic applications.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess