EN
  • EN
  • DE

74LVT245DB-T

Part No 74LVT245DB-T
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Buffers,Drivers,Receivers,Transceivers
Manufacturer NXP
Win Source Part Number 165559-74LVT245DB-T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVT245DB-T CAD Model

Description

NXP 74LVT245DB-T: Bidirectional Transceiver

The 74LVT245DB-T from NXP Semiconductors is a high-performance, low-voltage, bi-directional transceiver that is designed to meet the requirements of high-speed data transfer and low-power consumption. This integrated circuit is part of the LVT family, which stands for Low Voltage Technology, and is particularly suitable for interfacing with 3.3V systems.

Featuring an octal bus transceiver, the 74LVT245DB-T comes with 3-state outputs and is capable of bidirectional communication between two buses. The direction of data transmission is determined by the state of the direction control (DIR) input, while the output enable (OE) input can disable the device, placing the outputs in a high-impedance state. This functionality is essential for preventing bus contention and allows for the connection of multiple devices on the same bus.

The device operates at a voltage range of 2.7V to 3.6V, which allows for lower power consumption and compatibility with lower voltage systems. Additionally, the 74LVT245DB-T supports a wide operating temperature range, making it suitable for industrial applications where temperature extremes may be encountered.

One of the key features of the 74LVT245DB-T is its high drive capability, which enables the device to drive heavy loads while maintaining signal integrity. This is particularly important in environments with long cable lengths or in systems with high-capacitive loads. The device also offers fast switching speeds, which is critical for high-speed data transfer applications.

The 74LVT245DB-T is available in a DB package, which is a small-outline integrated circuit (SOIC) with a body width of 7.5mm. This compact form factor makes it an excellent choice for space-constrained applications, such as portable electronics, telecommunications, and computing systems.

In summary, the NXP 74LVT245DB-T is a versatile and reliable component that is well-suited for a variety of applications that require high-speed, low-voltage bidirectional data transfer. Its robust design and compatibility with 3.3V logic levels make it a popular choice among engineers and designers working on advanced digital systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC BUFFER NON-INVERT 5.5V 8-SSOP
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP
Lowest to $0.2346
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 48-SSOP
Need more? Email Us
Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 20DHXQFN
Lowest to $0.1805

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess