NXP 74LVTH16244BDL 3.3V 16-Bit Buffer/Line Driver with 3-State Outputs
The NXP 74LVTH16244BDL is a high-performance, low-voltage 16-bit buffer and line driver designed for use in 3.3V systems. It features 3-state outputs and is part of the LVTH family, which ensures a high drive current while maintaining low switching power. This component is ideal for driving heavy loads with minimal power consumption and signal integrity issues.
Key Features:
- Technology: The device utilizes Low Voltage Tolerant Hysteretic (LVTH) technology, which enables operation at 3.3V while maintaining 5V tolerant inputs.
- Buffer/Line Driver: It functions as a buffer or line driver with 16-bit bus interface capability, providing high flexibility in applications.
- 3-State Outputs: The 3-state outputs ensure that multiple units can be connected to a bus without interference, as the outputs can be put in a high-impedance state.
- Speed: The device is designed for high-speed operation, with a typical propagation delay time much lower than that of standard logic buffers.
- Drive Capability: It can drive heavily loaded outputs with 64 mA output drive capability at 3.3V, which is suitable for bus-oriented applications.
- Power-Off Disable: Outputs can be put into high-impedance during power-off, which prevents driver conflict on the bus lines.
- Package: The 74LVTH16244BDL is offered in an SSOP48 package, which is ideal for space-constrained applications.
Applications:
The NXP 74LVTH16244BDL is versatile and can be used in various applications, including:
- Memory address drivers
- Data receivers and transmitters
- Bus-oriented systems
- Backplane driving
- Interface translation
Quality and Reliability:
NXP is known for its commitment to quality and reliability, and the 74LVTH16244BDL is no exception. This device is manufactured to the highest standards and is suitable for use in commercial and industrial temperature ranges. With its robust design and advanced technology, the 74LVTH16244BDL is an excellent choice for designers looking for a reliable buffer/line driver solution.