EN
  • EN
  • DE

74LVTH16245BDL

Part No 74LVTH16245BDL
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 3.3 V 16-bit transceiver; 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1133266-74LVTH16245BDL
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVTH16245BDL CAD Model

Description

Product Overview: 74LVTH16245BDL

The 74LVTH16245BDL is a high-performance, BiCMOS product designed by NXP Semiconductors. This integrated circuit is part of the LVTH family, which stands for Low Voltage Transition Halted technology. The device is a 16-bit transceiver that features non-inverting 3-state bus compatible outputs in both send and receive directions.

Key Features

  • Bi-directional Interface: The 74LVTH16245BDL is capable of transferring data in both directions, which makes it ideal for communication between data buses.
  • Voltage Range: It operates at a nominal voltage of 3.3V, making it suitable for low voltage applications and ensuring compatibility with lower voltage systems.
  • Bus-Hold Data Inputs: This feature eliminates the need for external pull-up or pull-down resistors, which simplifies PCB design and reduces component count.
  • High Drive: With its high drive capability, the 74LVTH16245BDL can handle higher current loads, allowing for more robust performance in demanding applications.
  • Power-Off Protection: The device provides power-off protection on inputs and outputs, ensuring that it remains protected when powered down.
  • Live Insertion and Extraction: It is designed to support live insertion and extraction, minimizing system downtime during maintenance or upgrades.

Applications

The versatility of the 74LVTH16245BDL makes it suitable for a wide range of applications, including:

  • Memory interfacing
  • Data communication
  • Signal bridging between different voltage domains
  • Bus management and buffering in servers, workstations, and telecommunication systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the 74LVTH16245BDL is no exception. It is manufactured to the highest standards to ensure reliable performance in even the most demanding conditions. Whether used in commercial, industrial, or automotive applications, the 74LVTH16245BDL delivers consistent and dependable operation.

Package Details

The 74LVTH16245BDL comes in a 48-pin SSOP (Shrink Small Outline Package) which is ideal for space-constrained applications. The package is designed for surface-mount technology, facilitating efficient assembly and soldering onto printed circuit boards.

Overall, the 74LVTH16245BDL from NXP is a robust and versatile transceiver that offers high-speed, bi-directional data transfer with the reliability and quality that designers expect from a leading semiconductor manufacturer.

You May Also Be Interested in

Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2688 $63.4400
115+ $1.0411 $119.7265
175+ $1.0085 $176.4875
240+ $0.9760 $234.2400
310+ $0.9436 $292.5160
410+ $0.8459 $346.8190
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,217 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess