EN
  • EN
  • DE

74VHCT245PW

Part No 74VHCT245PW
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1443+Rohs
Reference case TSSOP
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 736647-74VHCT245PW
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74VHCT245PW CAD Model

Description

Product Overview: 74VHCT245PW by NXP Semiconductors

The 74VHCT245PW is a high-speed octal bidirectional transceiver designed by NXP Semiconductors. It is part of the 'VHCT family', which stands for Very High-Speed CMOS with TTL-compatible input levels. This integrated circuit (IC) is tailored for asynchronous communication between data buses and is housed in a TSSOP-20 (Thin Shrink Small Outline Package) that offers a compact footprint while ensuring reliable connectivity.

Key Features

  • Logic Type: The 74VHCT245PW is an octal transceiver featuring non-inverting 3-state bus compatible outputs.
  • Power Supply: It operates with a 5V power supply, which is typical for TTL logic, providing compatibility with older logic families while offering the benefits of CMOS technology.
  • Speed: The VHCT series is designed for high-speed operation, which makes the 74VHCT245PW suitable for interfacing with fast microprocessors and other high-speed logic systems.
  • Direction Control: A Direction Control (DIR) input governs the direction of data flow. Logic level "1" enables transmission from A to B, while logic level "0" enables transmission from B to A.
  • Output Enable: The Output Enable (OE) input, when at a low logic level, activates the outputs. When OE is high, the outputs are in a high-impedance state, which is essential for bus-oriented systems.
  • Pin Configuration: The TSSOP-20 package ensures a minimized PCB footprint while allowing for efficient routing and signal integrity.
  • Compatibility: TTL input levels allow for direct interfacing with TTL logic without the need for additional level-shifting components.

Applications

The 74VHCT245PW is versatile in its applications, ranging from bus interface and buffer/memory drivers to signal gating. Its ability to interface with both CMOS and TTL logic levels makes it an ideal choice for mixed-technology environments, ensuring seamless data transfer and system integration. The transceiver is commonly used in:

  • Microprocessor or microcontroller-based systems
  • Data communication systems
  • Computer peripheral interfacing
  • Control systems

With its combination of high-speed performance, bidirectional interfacing, and compatibility with multiple logic families, the 74VHCT245PW from NXP Semiconductors stands out as a robust solution for complex digital systems requiring reliable data exchange between different voltage domains.

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess