EN
  • EN
  • DE

A2I25H060NR1

Part No A2I25H060NR1
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description IC RF LDMOS AMP / RF Mosfet 28 V 26 mA 2.59GHz 26.1dB 10.5W TO-270WB-17
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Technology LDMOS
Configuration Dual
Frequency 2.59GHz
Gain 26.1dB
Voltage - Test 28 V
Current - Test 26 mA
Power - Output 10.5W
Voltage - Rated 65 V
Mounting Type Surface Mount
Package / Case TO-270-17 Variant, Flat Leads
Supplier Device Package TO-270WB-17
Base Product Number A2I25
Standard Package 500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 858886-A2I25H060NR1
Ultra Librarian 3D Model Ultra Librarian A2I25H060NR1 CAD Model

Description

The A2I25H060NR1 is a state-of-the-art RF power LDMOS transistor from NXP Semiconductors, a global leader in smart connected solutions. This high-performance transistor is designed for ease of use and maximum reliability in a variety of applications, including but not limited to broadcast, industrial, scientific, and medical (ISM) applications.

With an operating frequency range of up to 2500 MHz, the A2I25H060NR1 is optimally designed for high-power amplifiers used in broadcast transmission and industrial heating applications. Its high gain, efficiency, and ruggedness make it an excellent choice for both pulsed and CW operations.

Key features of the A2I25H060NR1 include:

  • High Power Output: The device boasts an impressive output power of 60W, ensuring strong signal transmission and effective performance for industrial applications.
  • High Gain: It offers a high gain of 14.5 dB, which allows for efficient signal amplification and reduces the need for additional stages in the amplifier design.
  • Wide Frequency Range: The transistor operates over a broad frequency spectrum, making it versatile for a range of RF applications.
  • Thermal Performance: The A2I25H060NR1 is encapsulated in a thermally-enhanced package, providing excellent thermal stability and reliability under varying operational conditions.
  • Ruggedness: This device is engineered for durability and can withstand high voltage standing wave ratio (VSWR) conditions, a critical factor for ensuring longevity and consistent performance.

The A2I25H060NR1 also features an integrated ESD protection mechanism, safeguarding the device against electrostatic discharges during handling and operation. Its design is optimized for linear operation, making it a suitable choice for applications requiring high linearity.

Overall, the A2I25H060NR1 from NXP Semiconductors is a robust and reliable choice for designers and engineers looking to build high-power, high-efficiency RF systems. With its combination of power, gain, and ruggedness, it is well-suited to meet the demands of today's cutting-edge RF applications.

You May Also Be Interested in

Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.1805 $72.1805
2+ $69.9249 $139.8498
3+ $67.6692 $203.0076
4+ $65.4136 $261.6544
6+ $58.6467 $351.8802
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 416 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess