EN
  • EN
  • DE

A7002CMHN1

Part No A7002CMHN1
Manufacturer NXP / Nexperia
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816359-A7002CMHN1
Ultra Librarian 3D Model Ultra Librarian A7002CMHN1 CAD Model

Description

Introducing the NXP Product A7002CMHN1

The NXP A7002CMHN1 is a cutting-edge secure microcontroller designed to provide an optimal solution for a variety of applications that require robust security and reliable performance. This high-quality product from NXP Semiconductors is engineered to meet the stringent demands of industries such as mobile transactions, banking, and secure access control.

Key Features of A7002CMHN1:

  • Advanced Security: The A7002CMHN1 incorporates state-of-the-art security features to protect against advanced threats. It includes hardware-based cryptographic accelerators, secure boot, and advanced physical attack resistance, ensuring the integrity and confidentiality of user data.
  • High Performance: Equipped with a powerful processing core, this microcontroller delivers high-speed computing capabilities, making it suitable for applications that require quick data processing and real-time responses.
  • Flexible Memory Options: With a range of memory configurations, the A7002CMHN1 can accommodate various application requirements, from simple authentication tasks to complex cryptographic operations.
  • Energy Efficiency: Designed with power conservation in mind, this microcontroller is ideal for battery-powered devices, offering long operational life without compromising performance.
  • Wide Range of Applications: The versatility of the A7002CMHN1 makes it an excellent choice for applications such as smart cards, ePassports, access control cards, and mobile payment solutions.

Technical Specifications:

The A7002CMHN1 boasts an impressive set of technical specifications that ensure its suitability for high-security applications. It supports various cryptographic algorithms, including AES, DES, and RSA, with dedicated hardware accelerators to enhance performance. Communication with external devices is facilitated through high-speed interfaces, ensuring seamless integration into existing systems.

With its robust design and comprehensive feature set, the NXP A7002CMHN1 stands out as a premier choice for developers looking to incorporate a secure and efficient microcontroller into their products. Its combination of security, performance, and flexibility makes it a valuable asset in any application where data protection is paramount.

You May Also Be Interested in

Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Phoenix Contact
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Comet America, LP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0510 $60.5100
24+ $4.9653 $119.1672
37+ $4.8106 $177.9922
50+ $4.6547 $232.7350
65+ $4.4999 $292.4935
86+ $4.0344 $346.9584
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,870 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess