EN
  • EN
  • DE

AFT09MS031GNR1

Part No AFT09MS031GNR1
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 40V 870MHZ TO270-2G / RF Mosfet LDMOS 13.6 V 500 mA 870MHz 17.2dB 31W TO-270-2 GULL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Manufacturer NXP USA Inc.
Packaging Reel - TR
Transistor Type LDMOS
Frequency 870MHz
Gain 17.2dB
Voltage - Test 13.6 V
Current - Test 500 mA
Power - Output 31W
Voltage - Rated 40 V
Case / Package TO-270BA
Supplier Device Package TO-270-2 GULL
Base Product Number AFT09
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 568-13474-6,AFT09MS031GNR1-ND,568-13474-2,568-13474-1,935314738528
Standard Package 500
Win Source Part Number 1324346-AFT09MS031GNR1
Ultra Librarian 3D Model Ultra Librarian AFT09MS031GNR1 CAD Model

Description

The AFT09MS031GNR1 is a cutting-edge RF power transistor from NXP Semiconductors, renowned for its high efficiency and performance in a compact form factor. This device is part of NXP's Airfast RF power solutions, designed to deliver unparalleled power and reliability for a wide range of applications, including but not limited to, industrial, commercial, and aerospace markets.

Key Features

  • Frequency Range: The AFT09MS031GNR1 operates at a frequency range that is ideal for various RF applications, ensuring versatility and adaptability across different platforms.
  • Output Power: With an impressive output power capability, this transistor is engineered to handle significant power levels, making it suitable for high-demand environments.
  • Efficiency: NXP's commitment to energy efficiency is evident in the AFT09MS031GNR1, which boasts a high efficiency rating, reducing power loss and heat generation during operation.
  • Thermal Performance: The device's superior thermal performance ensures reliability and longevity, even under strenuous conditions.
  • Robustness: The AFT09MS031GNR1 is designed to withstand harsh environments and is characterized by its robustness, a critical feature for mission-critical applications.

Applications

The versatile nature of the AFT09MS031GNR1 makes it suitable for a variety of applications, including but not limited to:

  • Base station transmitters for mobile radio
  • Industrial heating and welding systems
  • RF energy applications
  • Aerospace and defense communication systems

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The AFT09MS031GNR1 is no exception, as it is manufactured using advanced technologies and subjected to rigorous testing to ensure it meets the demands of the most challenging environments.

Environmental Considerations

The AFT09MS031GNR1 is designed with environmental considerations in mind, adhering to RoHS compliance which ensures the exclusion of hazardous substances in its manufacturing. This commitment to environmental sustainability makes the AFT09MS031GNR1 a responsible choice for organizations looking to minimize their ecological footprint.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess