EN
  • EN
  • DE

AFT21S230SR3

Part No AFT21S230SR3
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 65V 2.11GHZ NI780S-6 / Trans RF MOSFET N-CH 65V 7-Pin NI-780S T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel package
Transistor Type LDMOS
Frequency 2.11GHz
Gain 16.7dB
Voltage - Test 28V
Current - Test 1.5A
Power - Output 50W
Voltage Rating DC 65V
Package NI-780S
Manufacturer Package NI-780S-6
Win Source Part Number 768329-AFT21S230SR3
Popularity Medium
Supply and Demand Status Limited
Family Name AFT21S230S
Introduction Date September 13, 2012
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2020
Ultra Librarian 3D Model Ultra Librarian AFT21S230SR3 CAD Model

Description

The NXP AFT21S230SR3 is a state-of-the-art RF power LDMOS transistor designed for a wide range of applications, including but not limited to, broadcast, industrial, medical, and radio and television broadcasting. This product is part of NXP's renowned Airfast RF power solutions, which are recognized for their high performance, efficiency, and reliability.

Key Features:

  • Frequency Range: The AFT21S230SR3 operates at a frequency range of 1800-2200 MHz, making it suitable for various high-frequency applications.
  • High Output Power: With an impressive output power of 230W, this transistor is capable of delivering the performance needed for demanding applications.
  • High Gain: It offers a high gain of 16 dB, ensuring efficient signal amplification.
  • High Efficiency: The device is designed to provide high efficiency, minimizing power losses and heat generation.
  • Integrated ESD Protection: The AFT21S230SR3 comes with an integrated ESD protection mechanism, enhancing its durability and longevity.
  • Thermally Enhanced Package: The transistor is housed in a thermally enhanced package, enabling better heat dissipation and improved thermal management.

Applications:

The versatility of the AFT21S230SR3 allows it to be used in a variety of applications. It is ideal for RF energy applications, including plasma generation, laser excitation, and particle accelerators. Additionally, it is well-suited for use in broadcast transmitters, cellular base station amplifiers, and RF heating and drying systems.

Quality and Reliability:

NXP is committed to delivering products that meet the highest standards of quality and reliability. The AFT21S230SR3 is no exception, as it undergoes rigorous testing and quality control measures to ensure it performs to specifications under various conditions. Customers can trust NXP's expertise and dedication to excellence when choosing the AFT21S230SR3 for their RF power needs.

Conclusion:

With its robust design, high performance, and versatile application scope, the NXP AFT21S230SR3 RF power transistor is an excellent choice for professionals seeking a reliable and efficient solution for their high-frequency power requirements. Its integration into your system promises to enhance performance, reduce energy consumption, and extend the operational lifespan of your equipment.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Panjit
Advanced Trench Process Technology
Lowest to $0.2356

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.2541 $60.5082
5+ $24.8244 $124.1220
8+ $24.0483 $192.3864
10+ $23.2733 $232.7330
13+ $22.4971 $292.4623
18+ $20.1698 $363.0564
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess