EN
  • EN
  • DE

AOZ1280

Part No AOZ1280
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13
Reference case SOT363
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 729552-AOZ1280
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AOZ1280 CAD Model

Description

Introducing the AOZ1280 from NXP

The AOZ1280 is a cutting-edge high-efficiency synchronous buck regulator designed by NXP Semiconductors, a leader in the development of advanced semiconductor solutions. This compact and powerful component is engineered to deliver exceptional performance for a wide range of applications, including consumer electronics, networking devices, and industrial systems.

Key Features

  • High Efficiency: The AOZ1280 offers an impressive efficiency rate, which not only conserves energy but also reduces heat generation, making it an ideal choice for power-sensitive applications.
  • Wide Input Voltage Range: Accommodating a broad range of input voltages from 4.5V to 5.5V, the AOZ1280 provides flexibility and reliability across various power supply scenarios.
  • Adjustable Output Voltage: Users can set the output voltage from 0.8V to VIN, allowing for versatile use in different circuit configurations and ensuring compatibility with a diverse array of devices and systems.
  • Compact Footprint: The regulator's small form factor is perfect for space-constrained applications, enabling designers to minimize the size of their power management solutions.
  • Integrated Protection Features: With built-in over-current protection, under-voltage lockout, and thermal shutdown, the AOZ1280 ensures safe operation under various conditions, protecting both the regulator and the connected components from potential damage.

Applications

The versatility of the AOZ1280 makes it suitable for a multitude of applications. It is particularly well-suited for:

  • Portable and battery-powered devices
  • Set-top boxes and digital TVs
  • Networking equipment such as routers and switches
  • Office equipment including printers and scanners
  • Industrial control systems

Design Support

NXP provides comprehensive design support for the AOZ1280, including detailed datasheets, application notes, and reference designs. This ensures that engineers can quickly and efficiently integrate the regulator into their designs, significantly reducing time-to-market.

In conclusion, the AOZ1280 from NXP stands out as a high-performance, reliable, and versatile synchronous buck regulator. Its combination of efficiency, compact size, and robust protection features make it an excellent choice for designers looking to optimize their power management solutions.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5131 $60.5240
95+ $1.2416 $117.9520
145+ $1.2035 $174.5075
200+ $1.1642 $232.8400
260+ $1.1250 $292.5000
345+ $1.0095 $348.2775
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess