EN
  • EN
  • DE

BTA208S-600E

Part No BTA208S-600E
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Three quadrant triacs guaranteed commutation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1155293-BTA208S-600E
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BTA208S-600E CAD Model

Description

The NXP BTA208S-600E is a high-performance planar passivated Silicon Controlled Rectifier (SCR) triac. This semiconductor device is designed to control AC power in a variety of applications, from motor control to lighting dimming systems. It is part of the WeEn Semiconductors portfolio, which was acquired by NXP, known for its commitment to providing energy-efficient solutions.

Key Features

  • High Blocking Voltage: With a maximum blocking voltage of 600V, this triac can handle significant voltage without breakdown, making it suitable for a wide range of AC power applications.
  • High Surge Current: It has a high surge current capability, ensuring that the device can withstand high peak currents, typical in power applications.
  • Planar Passivated: The planar passivated chip surface ensures reliability and stability of the device, even in an environment with high humidity levels.
  • Direct Triggering: The BTA208S-600E can be directly triggered from microcontrollers or other low-power gate trigger circuits, offering flexibility in control schemes.
  • Isolated Package: The triac comes in an isolated TO-220 package, which simplifies the heat sinking and provides electrical isolation from the mounting surface.

Applications

The BTA208S-600E is versatile and can be used in various applications that require precise control of AC power. Some of these applications include:

  • Motor control systems
  • Lighting dimmer circuits
  • Home appliances such as ovens and washing machines
  • Industrial automation
  • Temperature control systems

Quality and Reliability

NXP's commitment to quality and reliability is evident in the BTA208S-600E triac. The device is designed to meet strict industry standards for performance and robustness. Its planar passivated technology ensures a long operational life and consistent performance, even in demanding conditions.

Overall, the NXP BTA208S-600E is a powerful and reliable triac that offers excellent performance in controlling AC power for a multitude of applications. Its combination of high voltage and current capabilities, along with direct triggering and an isolated package, make it a smart choice for designers looking for an efficient and flexible power control solution.

You May Also Be Interested in

California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
Atmel
2-Wire Serial EEPROM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6255 $59.4225
230+ $0.5133 $118.0590
350+ $0.4973 $174.0550
480+ $0.4813 $231.0240
625+ $0.4652 $290.7500
835+ $0.4171 $348.2785
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,922 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess