EN
  • EN
  • DE

BAP65-02,135

Part No BAP65-02,135
Manufacturer NXP / Nexperia
Catalog RF Diodes
Description RF DIODE PIN 30V 715MW SOD523  /  RF Diode PIN - Single 30V 100 mA 715 mW SOD-523
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - RF
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Diode Type PIN - Single
Voltage - Peak Reverse (Max) 30V
Current - Max 100 mA
Capacitance @ Vr, F 0.375pF @ 20V, 1MHz
Resistance @ If, F 350mOhm @ 100mA, 100MHz
Power Dissipation (Max) 715 mW
Temperature Range - Operating -65°C ~ 150°C (TJ)
Package / Case SC-79, SOD-523
Supplier Device Package SOD-523
Base Product Number BAP65
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Names 934056546135
Standard Package 10,000
Win Source Part Number 1048160-BAP65-02,135
Ultra Librarian 3D Model Ultra Librarian BAP65-02,135 CAD Model

Description

The BAP65-02,135 is a high-performance silicon PIN diode manufactured by NXP Semiconductors, designed for a wide range of applications in RF signal control and management. This product is a testament to NXP's commitment to providing advanced solutions for the ever-evolving electronics industry.

Key Features

  • High Voltage Resistance: The BAP65-02,135 is capable of withstanding high voltages, making it suitable for applications where voltage spikes are a concern.
  • Low Series Resistance: Its low series resistance ensures minimal signal attenuation, which is crucial for maintaining signal integrity in RF applications.
  • Fast Switching Speed: The diode's fast switching capability allows for quick transitions between on and off states, which is beneficial for high-speed signal processing.
  • Low Capacitance: With its low capacitance, the BAP65-02,135 minimizes the effect on the tuning of circuits, preserving the desired signal properties.

Applications

The versatility of the BAP65-02,135 enables its use in various applications, including:

  • RF Switching
  • Attenuators
  • Phase Shifters
  • Limiters

Product Specifications

Parameter Value Package SOD-523 Configuration Single Reverse Voltage 30 V Forward Current (Max) 100 mA Series Resistance 1.2 Ohms Capacitance 0.3 pF

Quality and Reliability

NXP Semiconductors ensures that the BAP65-02,135 meets the highest quality and reliability standards. Each component is subjected to rigorous testing and quality control measures to guarantee performance in demanding environments.

Ordering Information

To order the BAP65-02,135 or request samples, visit NXP's official website or contact an authorized distributor. NXP provides comprehensive technical support and documentation to assist with product integration and utilization.

You May Also Be Interested in

NXP / Nexperia
DIODE BAND-SWITCHING SOD110 / Diode PIN Switch 35V 2-Pin SOD T/R
Lowest to $0.0739
Vishay
DIODE RF PIN 30V 50MA DO35
Need more? Email Us
Infineon Technologies
DIODE RF SW 35V 100MA SCD-80
Lowest to $0.0818
Infineon Technologies
DIODE PIN PAR 80V 100MA TSLP-4-7
Lowest to $0.2668
STMicroelectronics
DIODE DAMPER/MOD VIDEO TO220FPAB
Need more? Email Us
Broadcom Limited
DIODE SCHOTTKY 30V 430MA SOT-323
Need more? Email Us
Skyworks Solutions Inc.
DIODE PIN 50V 150MA 0402
Lowest to $0.2078
NXP / Nexperia
DIODE PIN 100V 100MA SOT323
Need more? Email Us
Vishay
DIODE BAND SW SOD80 MINIMELF
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5652 $50.8680
220+ $0.4638 $102.0360
335+ $0.4493 $150.5155
460+ $0.4348 $200.0080
595+ $0.4203 $250.0785
800+ $0.3768 $301.4400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,110 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess