The NXP BAS21H is a high-voltage switching diode that offers a blend of robust performance and reliability for a wide range of applications. This diode is designed to handle continuous reverse voltages up to 250 volts, making it an ideal choice for high-voltage circuits. Its fast switching speed and high current handling capability ensure efficient operation in various electronic devices.
Key Features
- High Reverse Voltage: With a continuous reverse voltage of 250V, the BAS21H is suitable for high-voltage applications.
- Fast Switching Speed: The diode offers quick switching capabilities, which is crucial for high-frequency operations.
- Low Leakage Current: It has a low leakage current, which enhances the overall efficiency of the circuit.
- Surface-Mount Package: The BAS21H comes in a small SOT-23 package, which is perfect for space-constrained applications.
- High Surge Current Capability: It can withstand high surge currents, providing robust performance under stress conditions.
Applications
The BAS21H is versatile and can be used in various applications, including:
- Switch-mode power supplies (SMPS)
- High-voltage switching circuits
- Converter circuits
- High-speed logic circuits
- Reverse polarity protection
Quality and Reliability
NXP is known for its commitment to quality, and the BAS21H is no exception. It is manufactured to the highest standards to ensure that it meets the stringent requirements of industrial and commercial applications. The device is also characterized for operation from -55°C to +150°C, which guarantees performance in extreme conditions.
Environmental Compliance
The BAS21H is compliant with the RoHS directive, which means it is free from hazardous substances like lead, making it an environmentally friendly choice for electronic designs.
With its combination of high-voltage capability, fast switching, and compact form factor, the NXP BAS21H is an excellent choice for designers looking to create efficient and reliable high-voltage circuit solutions.