EN
  • EN
  • DE

BAS70-06/DG/B2

Part No BAS70-06/DG/B2
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Manufacturer NXP
Win Source Part Number 231492-BAS70-06/DG/B2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAS70-06/DG/B2 CAD Model

Description

The NXP BAS70-06/DG/B2 is a high-performance Schottky barrier diode designed for surface mount applications, encapsulated in a small SOT-23 package. This diode is optimized for high-speed switching and features a low forward voltage drop, making it highly efficient for circuits that require fast switching and low power loss.

Key Features

  • Low Forward Voltage Drop: The BAS70-06/DG/B2 offers a low forward voltage drop which enhances the overall efficiency of the diode by reducing power loss during operation.
  • High-Speed Switching: Designed for applications that require rapid switching, this diode provides fast switching capabilities that are essential for high-frequency circuits.
  • Surface-Mount Package: The SOT-23 package is compact and suitable for high-density PCB designs, allowing for efficient use of board space in a wide range of electronic devices.
  • Dual Diode Configuration: This product contains two diodes in series, offering design flexibility and the ability to use in various circuit configurations.
  • Low Capacitance: The diode's low capacitance is ideal for high-speed applications, where it helps to minimize signal distortion and maintain signal integrity.

Applications

The NXP BAS70-06/DG/B2 Schottky diode is suitable for a variety of applications, including:

  • High-frequency rectification in switch-mode power supplies.
  • Reverse polarity protection circuits.
  • Fast switching in digital circuits.
  • RF applications where low capacitance is crucial.

Specifications

Parameter Value
Package SOT-23
Configuration Dual Diode
Maximum Repetitive Reverse Voltage 70 V
Forward Continuous Current 70 mA
Power Dissipation 200 mW
Operating Temperature Range -65°C to +125°C

For engineers and designers looking for a reliable and efficient Schottky diode for high-speed applications, the NXP BAS70-06/DG/B2 offers the performance and quality required for demanding electronic designs.

You May Also Be Interested in

IXYS
HiPerFRED2 High Performance Fast Recovery Diode Low Loss and Soft Recovery
Need more? Email Us
STMicroelectronics
TURBOSWITCH ULTRA-FAST HIGH VOLTAGE DIODE
Need more? Email Us
STMicroelectronics
High voltage power Schottky rectifier | DIODE ARRAY SCHOTTKY 170V DPAK
Lowest to $0.2963
Microsemi Corporation
DIODE ARRAY GP 400V 30A TO247
Need more? Email Us
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 100V TO247
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER | DIODE MODULE 30V 440A TO244AB
Need more? Email Us
Vishay
Dual Common-Cathode Ultrafast Rectifier | DIODE ARRAY GP 200V 6A TO263AB
Need more? Email Us
SMC Diode Solutions
Isolated 30.0AMPS Schottky Barrier Rectifier | DIODE SCHOTTKY 80V ITO220AB
Need more? Email Us
Diodes Incorporated
10A SCHOTTKY BARRIER RECTIFIER
Lowest to $0.8743

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess