The NXP BAT960 is a cutting-edge Schottky diode that offers superior performance in a wide range of applications. Known for its low forward voltage drop and high efficiency, the BAT960 is an ideal choice for high-frequency applications and power regulation systems. This diode is designed to meet the needs of modern electronic equipment where energy efficiency and reliability are paramount.
Key Features
- Low Forward Voltage Drop: The BAT960 boasts a very low forward voltage drop, which enhances its efficiency and reduces thermal stress on the device during operation.
- High Current Capability: With its ability to handle high currents, this diode is suitable for applications requiring robust power handling capabilities.
- Fast Switching Speed: The diode's fast switching speed makes it ideal for high-frequency applications, ensuring minimal signal delay and maximum efficiency.
- Low Capacitance: The BAT960 has a low capacitance, which reduces the risk of unwanted parasitic effects and improves the overall performance of the circuit.
Applications
The versatility of the NXP BAT960 makes it suitable for a variety of applications, including:
- Switch-mode power supplies (SMPS)
- DC-DC converters
- Reverse polarity protection circuits
- High-frequency inverters
- Free-wheeling diodes in low voltage applications
Product Specifications
The BAT960 is housed in a compact SOD323 package, which is highly suitable for space-constrained applications. It operates within a junction temperature range of -65°C to 150°C, ensuring reliability across various environmental conditions. The diode also features a repetitive peak reverse voltage of up to 30V and a continuous forward current of up to 200mA.
With its robust design and high-performance characteristics, the NXP BAT960 Schottky diode is an excellent choice for designers and engineers looking to enhance the efficiency and reliability of their electronic systems.