EN
  • EN
  • DE

BAV99/DG/B2

Part No BAV99/DG/B2
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Arrays
Description High-speed switching diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Manufacturer NXP
Win Source Part Number 231793-BAV99/DG/B2
Popularity Low
Supply and Demand Status Balance
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian BAV99/DG/B2 CAD Model

Description

Product Overview: BAV99/DG/B2

The BAV99/DG/B2 is a high-performance, dual-series switching diode designed and manufactured by NXP Semiconductors, a global leader in the electronics industry. This product is engineered to meet the stringent requirements of modern electronic circuits, offering fast switching speeds, low leakage current, and high conductivity.

Key Features

  • Diode Configuration: The BAV99/DG/B2 consists of two series-connected diodes, which are encapsulated in a compact SOT-23 package. This configuration allows for efficient switching and rectification in a small form factor, making it ideal for high-density circuit designs.
  • Low Forward Voltage: This diode boasts a low forward voltage drop, ensuring minimal power loss during operation and enhancing overall circuit efficiency.
  • Fast Switching Speed: With its quick switching capability, the BAV99/DG/B2 is perfectly suited for applications requiring high-speed operation, such as high-frequency rectification and waveform shaping.
  • High Surge Current Capability: The device can handle high surge currents, providing robust performance and reliability under transient conditions.
  • Lead-Free and RoHS Compliant: In alignment with environmental standards and regulations, the BAV99/DG/B2 is a lead-free product and complies with the Restriction of Hazardous Substances (RoHS) directive.

Applications

The versatility of the BAV99/DG/B2 makes it an excellent choice for a wide range of applications, including:

  • High-speed switching circuits
  • General-purpose rectification
  • Clamping and protection circuits
  • Logic gates
  • Voltage multipliers
  • Portable and battery-powered devices

Reliability and Quality Assurance

NXP Semiconductors is committed to delivering high-quality products. The BAV99/DG/B2 is subjected to rigorous testing and quality control procedures to ensure it meets the industry's highest standards for performance and reliability. Customers can trust in the durability and longevity of this diode when incorporated into their electronic designs.

Overall, the BAV99/DG/B2 from NXP Semiconductors is a superior choice for designers looking for a reliable and efficient switching diode that can operate in a variety of electronic applications while maintaining a compact footprint.

You May Also Be Interested in

STMicroelectronics
POWER SCHOTTKY RECTIFIER
Lowest to $0.4672
STMicroelectronics
LOW DROP POWER SCHOTTKY RECTIFIER
Need more? Email Us
Vishay
DIODE ARRAY SCHOT 60V 5A TO220AB
Need more? Email Us
Vishay
DIODE ARRAY SCHOTTKY 45V TO220AB
Lowest to $17.4788
Vishay
DIODE ARRAY SCHOTTKY 60V D2PAK
Lowest to $0.6722
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 60V TO247AD
Lowest to $1.3937
Vishay
DIODE ARRAY SCHOTTKY 150V TO247
Lowest to $1.0298
Vishay
DIODE ARRAY SCHOTTKY 100V DPAK
Lowest to $0.5821
Vishay
DIODE SCHOTTKY 20A 150V TO-220AB
Lowest to $3.1289

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess