EN
  • EN
  • DE
  • IT

BAW101S

Part No BAW101S
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description High voltage double diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1151742-BAW101S
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BAW101S CAD Model

Description

The BAW101S is a state-of-the-art integrated circuit developed by NXP Semiconductors, a leader in the electronic components industry. This high-performance device is designed to cater to the advanced needs of modern electronic applications, providing a seamless and efficient solution for a wide range of uses.

Key Features

  • High-Speed Switching: The BAW101S is optimized for high-speed switching applications, making it an ideal choice for frequency converters and signal processing.
  • Low Capacitance: With its low diode capacitance, this device is perfect for high-frequency operation, offering minimal signal distortion and improved performance.
  • Dual Series Configuration: The dual diode series configuration enhances the overall device performance by providing better voltage handling capabilities and reducing leakage currents.
  • Compact SOT-23 Package: The small form factor of the SOT-23 package allows for efficient use of PCB space, making it suitable for compact electronic designs.
  • Lead-Free and RoHS Compliant: NXP ensures that the BAW101S adheres to environmental regulations, offering a lead-free and RoHS-compliant product for eco-friendly applications.

Applications

The versatility of the BAW101S allows it to be integrated into a multitude of applications. These include:

  • High-frequency signal demodulation
  • Impedance matching circuits
  • Voltage clamping
  • Protection circuits
  • Logic level conversion

Reliability and Quality

NXP's commitment to quality is evident in the BAW101S, which undergoes rigorous testing to ensure reliability and performance. The device's robust construction guarantees long-term stability, even in the most demanding environments.

Technical Specifications

Parameter Value Configuration Dual Series Package SOT-23 Reverse Voltage 100V Forward Current (Max) 200mA Operating Temperature Range -55°C to +150°C

With its advanced features and reliable performance, the BAW101S from NXP is a superior choice for designers seeking a high-quality switching diode for their next project.

You May Also Be Interested in

Infineon Technologies
Preliminary Datasheet
Lowest to $41.3825
Rohm Semiconductor
1.2V Drive Nch+Pch MOSFET
Lowest to $0.0580
Dallas Semiconductor
SCSI Terminator
Lowest to $2.1853
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0261
Nanjing International Group Co
depletion-mode power mosfet
Lowest to $0.1016
California Micro Devices Corp
2 Channel Headset EMI Filter with ESD Protection
Need more? Email Us
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Panjit
SURFACE MOUNT SUPERFAST RECTIFIER(VOLTAGE - 50 to 600 Volts CURRENT - 2.0 Amperes)
Need more? Email Us
Eutech Microelectronics
4A, 21V, 500KHz Synchronous Step-Down Converter
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
1,185+ $0.0423 $50.1255
2,885+ $0.0347 $100.1095
4,465+ $0.0336 $150.0240
6,155+ $0.0325 $200.0375
7,965+ $0.0314 $250.1010
10,640+ $0.0282 $300.0480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 192,000 pieces
MOQ: 1185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess