EN
  • EN
  • DE
  • IT

NCP81102

Part No NCP81102
Manufacturer ON Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case QFN
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 740416-NCP81102
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP81102 CAD Model

Description

The NCP81102 from ON Semiconductor is a cutting-edge multiphase controller designed to deliver precision power management and efficiency for computing applications. This versatile controller is engineered to meet the rigorous demands of high-performance computing systems, providing a robust solution for motherboards, graphics cards, and other embedded systems.

Featuring an advanced digital multi-phase buck solution, the NCP81102 ensures reliable and efficient power delivery to the latest high-current processors. Its multiphase architecture allows for excellent thermal performance and helps in distributing the load across multiple phases, thereby reducing stress on individual components and enhancing system longevity.

The controller supports variable phase operation, which dynamically adjusts the number of active phases to optimize performance based on load conditions. This not only improves efficiency but also contributes to energy savings. The NCP81102's high-precision voltage regulation maintains stable output despite fluctuations in input voltage or load, ensuring consistent performance and protecting sensitive electronic components.

ON Semiconductor has equipped the NCP81102 with a slew rate controlled (SRC) driver, which minimizes electromagnetic interference (EMI) and reduces noise, making it an ideal choice for noise-sensitive applications. The inclusion of over-voltage, under-voltage, over-current, and over-temperature protection circuits provides a comprehensive safety net that guards the system against a range of potential issues.

For designers and engineers looking to implement an efficient, reliable power solution in their high-performance computing systems, the NCP81102 offers a feature-rich option. Its programmable switching frequency allows for flexible design choices to meet specific application requirements, while its compact packaging saves valuable board space.

In summary, the NCP81102 multiphase controller is a testament to ON Semiconductor's commitment to providing innovative power management solutions that push the boundaries of efficiency, reliability, and performance.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess