EN
  • EN
  • DE
  • IT

NCP81081

Part No NCP81081
Manufacturer ON Semiconductor
Description Integrated Driver and MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1230490-NCP81081
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP81081 CAD Model

Description

ON Semiconductor NCP81081 Power Management IC

The NCP81081 from ON Semiconductor is a state-of-the-art power management integrated circuit (IC) designed to deliver exceptional performance and efficiency for a wide range of computing applications. This advanced multiphase controller is specifically engineered to meet the rigorous demands of high-performance computing systems, including servers, desktops, and notebook computers.

At the heart of the NCP81081 is ON Semiconductor's proprietary multi-phase buck solution, which enables precise voltage regulation and superior power distribution to the CPU or memory subsystems. The IC's cutting-edge technology ensures that power is supplied reliably and with minimal losses, which is crucial for maintaining system stability and extending the lifespan of electronic components.

With its integrated drivers and MOSFETs, the NCP81081 provides a compact and efficient solution that reduces the overall footprint on the motherboard. This integration not only simplifies the design process for engineers but also contributes to a reduction in bill of materials costs. The IC's advanced control loop architecture is designed to achieve fast transient response, which is essential for maintaining voltage stability during sudden changes in load.

The NCP81081 also features a range of programmable functions, including voltage identification (VID), which allows for dynamic voltage scaling. This capability enables the system to adjust power levels based on workload demands, leading to optimized energy savings and reduced thermal emissions. Additionally, the IC supports I<sup>2C communication, which provides system designers with enhanced monitoring and control options.

Safety and protection are paramount in power management, and the NCP81081 does not disappoint. It comes equipped with a host of protection features, such as over-voltage, under-voltage, over-current, and over-temperature protections, ensuring the system operates within safe parameters at all times.

In summary, the NCP81081 from ON Semiconductor is a robust and intelligent power management solution that offers advanced features for high-performance computing systems. Its efficiency, precision, and integration capabilities make it an ideal choice for engineers looking to optimize their power delivery systems in the most demanding applications.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.5013 $63.0078
14+ $8.6175 $120.6450
21+ $8.3472 $175.2912
29+ $8.0781 $234.2649
37+ $7.8090 $288.9330
50+ $7.0016 $350.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess