Product Overview: BC847BVN/DG,115
The BC847BVN/DG,115 is a high-performance, dual NPN transistor manufactured by NXP Semiconductors, a leader in the electronic components industry. Designed for general-purpose and switching applications, this product is a testament to NXP's commitment to providing innovative solutions that meet the evolving needs of the electronics sector.
Key Features
- Type: Dual NPN Transistor
- Package: 6-TSSOP, SC-88, SOT-363
- Configuration: Dual
- Collector-Emitter Voltage (Vceo): 45V
- Collector Current (Ic Max): 100mA
- DC Current Gain (hFE): 200 at 2mA, 5V
- Transition Frequency: 100MHz
- Operating Temperature Range: -65°C to +150°C
- Mounting Type: Surface Mount
- RoHS: Compliant
Applications
The BC847BVN/DG,115 is suitable for a wide range of applications, including but not limited to:
- Switching and Amplification
- Signal Processing
- Power Management Circuits
- Consumer Electronics
- Telecommunications
Product Advantages
This dual NPN transistor offers several advantages for designers and engineers, including:
- Space-saving design: The small 6-pin TSSOP package allows for high-density mounting, making it ideal for compact circuit designs.
- High efficiency: With its fast switching speeds and low power consumption, the BC847BVN/DG,115 enhances the overall efficiency of electronic circuits.
- Reliability: The product is designed to operate under a broad range of environmental conditions, ensuring reliable performance in various applications.
- Environmental compliance: As a RoHS-compliant component, it adheres to environmental regulations, reducing the ecological impact of electronic waste.
Quality Assurance
NXP Semiconductors ensures that the BC847BVN/DG,115 meets the highest quality and performance standards. Each component undergoes rigorous testing to guarantee its reliability and longevity in the field. Customers can trust NXP for consistent and dependable electronic components that drive innovation and efficiency in their products.