Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer NXP
Win Source Part Number 232222-BC847C
Family Name BC847C
Introduction Date September 01, 1994
ECCN EAR99
Country of Origin China, Malaysia
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Power Management, Industrial
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Transistor Type NPN
Current - Collector (Ic) (Max) 100mA
Voltage - Collector Emitter Breakdown (Max) 45V
Vce Saturation (Max) @ Ib, Ic 600mV @ 5mA, 100mA
Current - Collector Cutoff (Max) 15nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 420 @ 2mA, 5V
Power - Max 200mW
Frequency - Transition 300MHz
Operating Temperature -55°C ~ 150°C (TJ)
Grade -
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23
Ultra Librarian 3D Model Ultra Librarian BC847C CAD Model

Description

BC847C NPN Bipolar Transistor by NXP

The BC847C is a high-quality NPN bipolar junction transistor (BJT) from NXP Semiconductors, designed for general-purpose switching and amplification applications. This versatile transistor is part of the BC847 series, which is well-known for its reliability and efficiency in a wide range of electronic circuits.

Featuring a compact SOT-23 surface-mount package, the BC847C is an ideal choice for space-constrained applications. Its small footprint allows for high-density PCB layouts, making it a favorite among designers who are working on miniaturized electronic products.

Key Features:

  • Low Voltage Operation: The BC847C operates at a collector-emitter voltage (V<sub>CEO) of 45V, which is suitable for low-voltage applications and ensures safe operation in various circuits.
  • High Current Capability: With a collector current (I<sub>C) rating of up to 100mA, this transistor can handle moderate levels of current, making it useful for driving small loads.
  • High Gain Bandwidth Product: It has a transition frequency (f<sub>T) of 100MHz, providing good amplification characteristics for both audio and high-frequency signals.
  • Low Noise: The BC847C exhibits low noise figures, which makes it an excellent choice for applications where signal integrity is crucial, such as audio amplifiers and signal processing circuits.
  • Complementary PNP Type: The complementary PNP type for this NPN transistor is the BC857 series, facilitating the design of push-pull amplifiers and other complementary configurations.

Applications:

The BC847C is a versatile component that can be used in a variety of electronic circuits including, but not limited to:

  • Digital logic switches
  • Signal amplification stages
  • Audio amplifiers
  • Drive circuits
  • Low-power inverters
  • Switching power supplies

With its excellent performance characteristics, the BC847C from NXP Semiconductors is a highly reliable and efficient solution for designers looking to optimize their electronic designs. Its combination of low-voltage operation, high current handling, and low noise makes it a valuable component in both hobbyist and professional electronic projects.

You May Also Be Interested in

KEC
Lowest to $0.2832
ECAD model for KTA1664-Y
NEC
NPN SILICON EPITAXIAL TRANSISTOR SUPER MINI MOLD
Lowest to $0.3919
ECAD model for 2SC4570-T1
Rohm Semiconductor
Low frequency transistor
Lowest to $0.0748
ECAD model for 2SA2030
KEC
Lowest to $0.1621
ECAD model for KTA1281-Y
NXP / Nexperia
PNP switching transistor
Lowest to $0.2264
ECAD model for PXT2907
Diodes Incorporated
40V LOW VCE(sat) PNP SURFACE MOUNT TRANSISTOR
Lowest to $0.2080
ECAD model for DSS3540M-7
Others
Lowest to $0.2769
ECAD model for 8550 2TY
Lite-On Inc.
Need more? Email Us
ECAD model for SBC560
ON Semiconductor
Need more? Email Us
ECAD model for 2SB1121-T-TD

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
5,210+ $0.0096 $50.0160
11,115+ $0.0090 $100.0350
17,245+ $0.0087 $150.0315
24,695+ $0.0081 $200.0295
32,055+ $0.0078 $250.0290
40,000+ $0.0075 $300.0000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 990,000 pieces
MOQ: 5210 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention