EN
  • EN
  • DE
  • IT

BC856AW,135

Part No BC856AW,135
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description TRANS PNP 65V 0.1A SOT323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 65V
Max Vce (sat) 600mV @ 5mA, 100mA
Collector Cut-off Current(Max) 15nA (ICBO)
Typical Gain (hFE) (Min) 125 @ 2mA, 5V
Maximum Power Dissipation 200mW
Frequency - Transition 100MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-323-3
Win Source Part Number 099312-BC856AW,135
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BC856AW,135 CAD Model

Description

The BC856AW,135 is a high-quality PNP transistor from NXP Semiconductors, renowned for its reliability and performance in a wide range of electronic applications. This small-signal transistor is designed to meet the stringent requirements of modern electronic circuits, providing a perfect solution for amplification and switching tasks.

Key Features

  • Type: PNP Bipolar Transistor
  • Package: SOT-323, a compact surface-mounted package that is ideal for automated assembly processes and space-constrained applications.
  • Collector-Emitter Voltage (Vceo): 65V, providing a good margin for voltage fluctuations and ensuring stable operation.
  • Collector Current (Ic): Up to 100mA, making it suitable for moderate power applications.
  • Gain Bandwidth Product (fT): 100MHz, enabling the device to be used in high-frequency signal processing.
  • DC Current Gain (hFE): High, ensuring efficient current amplification.
  • Low Noise: Making it ideal for audio amplifiers and other applications where signal integrity is critical.
  • RoHS Compliant: Yes, adhering to environmental standards and regulations.

Applications

The BC856AW,135 transistor is versatile and can be used in various applications, including:

  • General-purpose amplification
  • Switching applications
  • Signal processing
  • Audio amplifiers
  • Driver stages in hi-fi amplifiers and television circuits
  • Portable devices
  • Power management functions

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The BC856AW,135 is manufactured with precision to ensure consistent performance and durability. It is subjected to rigorous testing and quality control measures to guarantee that it meets the industry standards for reliability and performance.

Ordering Information

The product is available with the ordering code BC856AW,135 and is supplied in tape and reel packaging for ease of distribution and handling. For detailed information regarding pricing, availability, and shipping, please contact NXP Semiconductors or an authorized distributor.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.2405 $63.7215
7+ $17.4290 $122.0030
11+ $16.8838 $185.7218
15+ $16.3386 $245.0790
19+ $15.7946 $300.0974
25+ $14.1603 $354.0075
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess