EN
  • EN
  • DE
  • IT

BC856BT.115

Part No BC856BT.115
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description Trans GP BJT PNP 65V 0.1A 150mW Automotive 3-Pin SC-75 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer NXP
Win Source Part Number 232269-BC856BT.115
Popularity Low
Supply and Demand Status Balance
Family Name BC856BT,115
Introduction Date July 07, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BC856BT.115 CAD Model

Description

The BC856BT.115 is a high-performance PNP bipolar transistor from NXP Semiconductors, designed for general-purpose switching and amplification applications. This small-signal transistor is a part of the BC856 series, offering a perfect balance between efficiency and reliability, making it suitable for a wide range of electronic circuits.

Key Features

  • Transistor Polarity: PNP - This indicates that the majority carriers are holes, making it suitable for positive signal amplification.
  • Collector-Emitter Voltage (Vceo): 65V - This is the maximum voltage the transistor can withstand from the collector to the emitter when the base is open.
  • Collector Current (Ic): 100mA - This is the maximum continuous current that can flow through the collector of the transistor.
  • Power Dissipation (Pd): 250mW - The maximum amount of power that the transistor can dissipate without exceeding its maximum operating temperature.
  • DC Current Gain (hFE): The transistor has a high hFE, which means it can amplify a small base current into a larger collector current.
  • Package: SOT-23 - A small surface-mount package that allows for compact PCB design and is suitable for automated assembly processes.

Applications

The BC856BT.115 is versatile and can be used in various applications such as:

  • Signal Processing
  • Audio Amplifiers
  • Switching Circuits
  • Power Management
  • Linear Amplification and Switching

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and the BC856BT.115 is no exception. It is manufactured to meet the highest industry standards for performance and reliability, ensuring that it can withstand the rigors of everyday use in commercial and industrial environments.

Environmental Compliance

The BC856BT.115 is RoHS compliant, meaning it is manufactured with the restriction of certain hazardous substances in electrical and electronic equipment. This makes it an environmentally friendly choice for manufacturers looking to create sustainable products.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.7128

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4733 $51.5655
85+ $1.2088 $102.7480
130+ $1.1711 $152.2430
180+ $1.1333 $203.9940
230+ $1.0955 $251.9650
310+ $0.9822 $304.4820
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess