EN
  • EN
  • DE

BCV71,215

Part No BCV71,215
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description TRANS NPN 60V 0.1A SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 60V
Max Vce (sat) 210mV @ 2.5mA, 50mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 110 @ 2mA, 5V
Maximum Power Dissipation 250mW
Frequency - Transition 100MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package TO-236AB (SOT23)
Win Source Part Number 096641-BCV71,215
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian BCV71,215 CAD Model

Description

The BCV71,215 is a high-quality, versatile bipolar junction transistor (BJT) from NXP Semiconductors, a leader in the electronic components industry. This product is designed to meet the needs of a wide array of applications, providing reliable performance in a compact package.

Key Features

  • Type: PNP transistor
  • Package: SOT-23, a small outline transistor package which is ideal for surface-mounted design.
  • Collector-Base Voltage (VCBO): -45 V, which indicates the maximum voltage that can be applied from the collector to the base with the emitter open.
  • Collector-Emitter Voltage (VCEO): -45 V, the maximum voltage that can be applied from the collector to the emitter with the base open.
  • Emitter-Base Voltage (VEBO): -5 V, the maximum voltage that can be applied from the emitter to the base with the collector open.
  • Continuous Collector Current (IC): -100 mA, the maximum current the collector can handle continuously.
  • Power Dissipation (Ptot): 250 mW, the total power the transistor can dissipate without damage.
  • DC Current Gain (hFE): A high hFE level, ensuring good amplification characteristics.

Applications

The BCV71,215 from NXP is suitable for a broad range of applications. It is particularly well-suited for:

  • Switching applications
  • Amplification circuits
  • Signal processing
  • Power management
  • Linear amplification tasks

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BCV71,215 is no exception. It is manufactured to the highest standards to ensure it meets the stringent requirements of industrial, commercial, and consumer applications. With its robust design and proven performance, the BCV71,215 is a reliable choice for designers and engineers looking for a dependable PNP transistor.

Environmental Compliance

The BCV71,215 is compliant with various environmental regulations, including RoHS, which restricts the use of certain hazardous substances in electronic equipment. This makes it suitable for use in environmentally sensitive applications and helps to reduce the ecological footprint of electronic products.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.1992 $50.7960
540+ $0.1864 $100.6560
835+ $0.1800 $150.3000
1,200+ $0.1671 $200.5200
1,560+ $0.1607 $250.6920
1,945+ $0.1543 $300.1135
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,170 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess