The CPH3104-TL is a cutting-edge power MOSFET from ON Semiconductor, a leading manufacturer known for its high-quality and reliable semiconductor components. This product is designed to meet the rigorous demands of modern electronic devices, providing efficient power management and switching capabilities.
Key Features
- Low On-Resistance: The CPH3104-TL boasts an exceptionally low on-resistance, which minimizes power loss and improves overall efficiency during operation.
- High-Speed Switching: Engineered for high-speed switching applications, this MOSFET ensures rapid transitions between on and off states, reducing switching losses and enhancing performance.
- Compact Design: Housed in a small and flat lead SMD package, the CPH3104-TL is perfect for space-constrained applications, allowing for more compact and integrated circuit designs.
- High Reliability: ON Semiconductor's commitment to quality ensures that the CPH3104-TL is a highly reliable component, able to withstand the stresses of continuous operation in various environments.
- Lead-Free and RoHS Compliant: The product adheres to international environmental standards, being lead-free and RoHS compliant, making it a responsible choice for environmentally conscious manufacturers.
Applications
The versatility of the CPH3104-TL allows it to be used in a wide array of applications, including:
- Power Management Systems
- DC/DC Converters
- Motor Drives
- Computing Devices
- Telecommunication Equipment
- Consumer Electronics
Technical Specifications
Parameter
Value
Drain-to-Source Voltage (V<sub>DS)
30V
Continuous Drain Current (I<sub>D)
50A
Power Dissipation (P<sub>D)
25W
Operating Temperature Range
-55°C to +150°C
With its outstanding performance and reliability, the CPH3104-TL from ON Semiconductor is an ideal choice for designers and engineers looking to enhance their power management solutions.