EN
  • EN
  • DE
  • IT

BCX55-10

Part No BCX55-10
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description NPN medium power transistors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1152477-BCX55-10
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management, Automotive
Ultra Librarian 3D Model Ultra Librarian BCX55-10 CAD Model

Description

Introducing the NXP BCX55-10: A Versatile Bipolar Junction Transistor

The NXP BCX55-10 is a high-performance bipolar junction transistor (BJT) that offers a blend of efficiency and reliability for a wide range of electronic applications. This NPN medium-power transistor is designed to accommodate moderate power amplification and switching needs, making it an ideal component for designers and engineers looking to enhance their circuit designs.

With a continuous collector current of 1 A and a collector-emitter voltage of 60 V, the BCX55-10 is capable of handling significant power levels. The device also features a low saturation voltage, which minimizes power loss and improves overall efficiency in switching applications.

One of the key advantages of the BCX55-10 is its SOT89 plastic surface-mounted package. This compact package is not only space-efficient but also allows for excellent thermal performance, ensuring that the transistor operates reliably even under high power conditions. Additionally, the package is designed for automated assembly processes, facilitating mass production and reducing manufacturing costs.

The BCX55-10 is suitable for a diverse range of applications, including:

  • Driver stages in hi-fi amplifiers and television circuits
  • Power management in portable devices
  • DC-DC converters
  • Motor control circuits
  • Switching regulators

Engineers can also take advantage of the BCX55-10's high gain-bandwidth product, which allows for good amplification of high-frequency signals. This feature makes it an excellent choice for audio applications and RF circuits where signal integrity is paramount.

NXP's commitment to quality ensures that the BCX55-10 transistor meets the rigorous standards required for industrial and commercial electronic equipment. With its robust performance and versatile applications, the NXP BCX55-10 is a valuable addition to any electronic project or product line.

You May Also Be Interested in

Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Lowest to $0.1686
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Array
Lowest to $0.0275
Panjit
MINI SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER
Lowest to $0.1097
Chicago Miniature Lamp,inc
S-8 Single Contact Bayonet Base
Need more? Email Us
ON Semiconductor
300 mA CMOS LDO Regulator
Need more? Email Us
Panjit
SURFACE MOUNT SUPERFAST RECTIFIER(VOLTAGE - 50 to 600 Volts CURRENT - 2.0 Amperes)
Need more? Email Us
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0261
Dallas Semiconductor
SCSI Terminator
Lowest to $2.1853

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4717 $51.8870
230+ $0.4418 $101.6140
355+ $0.4269 $151.5495
505+ $0.3971 $200.5355
655+ $0.3821 $250.2755
820+ $0.3672 $301.1040
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess