The NXP BF1102R is a versatile and high-performance dual-gate MOSFET that has been specifically designed for application in VHF and UHF frequencies. This product is well-suited for RF amplification and mixing in various communication devices, offering a combination of low noise figure and high gain that is essential for sensitive radio frequency circuits.
Key Features
- Dual-Gate MOSFET: The BF1102R integrates two MOSFETs in a single package, allowing for more compact circuit designs and improved performance over single-gate MOSFETs.
- Low Noise Figure: With a low noise figure, this component ensures a high-quality signal amplification which is critical for RF applications.
- High Gain: The BF1102R provides high gain levels, which is beneficial in weak signal amplification scenarios, ensuring clear and strong output signals.
- High Transition Frequency: The device's high transition frequency (fT) makes it suitable for use in VHF and UHF frequency ranges, providing versatility in its applications.
- Enhanced Ruggedness: NXP's design and manufacturing techniques impart the BF1102R with enhanced ruggedness, making it reliable in various operating conditions.
Applications
The NXP BF1102R is ideal for a range of applications in the radio frequency domain. Some of the typical applications include:
- RF front-end amplifiers in communication systems
- Mixer circuits for frequency conversion
- Oscillator circuits in VHF/UHF ranges
- Low-noise input stages for receivers
- Industrial and commercial RF applications
Technical Specifications
Parameter
Value
Package
SOT143B
Drain-Source Voltage (Vds)
8 V
Gate-Source Voltage (Vgs)
±8 V
Drain Current (Id)
30 mA
Power Dissipation (Pd)
300 mW
Operating Temperature
-55°C to +150°C
Please note that the information provided here is subject to change and it is important to consult the datasheet or manufacturer's resources for the most up-to-date product specifications.