EN
  • EN
  • DE

BF1109R,215

Part No BF1109R,215
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 11V 30MA SOT143R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity N-Channel Dual Gate
Frequency 800MHz
Gain 20dB
Voltage - Test 9V
Current Rating 30mA
Noise Figure 1.5dB
Voltage Rating 11V
Case / Package SOT-143R
Win Source Part Number 101700-BF1109R,215
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BF1109R,215 CAD Model

Description

Product Overview: BF1109R,215 by NXP Semiconductors

The BF1109R,215 is a high-performance N-channel silicon MOSFET manufactured by NXP Semiconductors, a trusted name in the electronics industry. This small-signal field-effect transistor is designed specifically for VHF and UHF applications, making it an ideal choice for a wide range of RF products and applications.

Key Features

  • Dual-gate MOSFET: The BF1109R,215 features a dual-gate structure that provides excellent linearity and high input impedance, which is crucial for VHF and UHF applications.
  • Low noise figure: With its low noise figure, this MOSFET ensures clear signal amplification with minimal distortion, making it suitable for sensitive RF reception equipment.
  • High gain: The device offers high gain, which allows for better signal amplification, ensuring that even weak signals can be boosted effectively.
  • Low power consumption: Designed with energy efficiency in mind, the BF1109R,215 operates with low power consumption, making it suitable for portable and battery-powered devices.
  • SOT143B package: The transistor is housed in a compact SOT143B plastic surface-mounted package, which is conducive to space-saving designs and easy integration into various circuit layouts.

Applications

The versatility of the BF1109R,215 allows it to be used in a variety of RF applications, including but not limited to:

  • RF amplifiers in telecommunication systems
  • High-frequency oscillators
  • Mixers and modulators
  • Low-noise input stages for VHF/UHF tuners
  • Industrial and commercial RF applications

With its combination of low noise, high gain, and energy efficiency, the BF1109R,215 by NXP Semiconductors is an excellent choice for designers and engineers looking to enhance their RF signal processing capabilities. Its robust construction and reliability make it a go-to component for achieving superior performance in demanding RF environments.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1642 $52.3890
105+ $0.9553 $100.3065
165+ $0.9254 $152.6910
225+ $0.8956 $201.5100
290+ $0.8657 $251.0530
390+ $0.7762 $302.7180
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,390 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess