EN
  • EN
  • DE

BF545A,215

Part No BF545A,215
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description JFET N-CH 30V 6.5MA SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Active
Transistor Polarity N-Channel JFET
Current Rating 6.5mA
Voltage Rating 30V
Case / Package TO-236AB (SOT23)
Win Source Part Number 103365-BF545A,215
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BF545A,215 CAD Model

Description

The BF545A,215 is a high-quality silicon NPN bipolar junction transistor designed and manufactured by NXP Semiconductors, a leader in the electronic components industry. This transistor is part of NXP's extensive range of discrete semiconductor products and is known for its reliability and performance.

Key Features

  • Voltage and Current Ratings: The BF545A,215 is capable of withstanding significant voltage and current, making it suitable for a variety of electronic circuits.
  • High Frequency Performance: With its excellent high-frequency characteristics, this transistor is an ideal choice for applications in RF (radio frequency) stages, such as amplifiers and oscillators.
  • Low Noise Figure: The device exhibits a low noise figure, which makes it particularly useful in sensitive audio applications and signal processing where clarity and signal integrity are crucial.
  • Robust Thermal Performance: The BF545A,215 is designed to handle thermal stress effectively, ensuring stable operation over a wide temperature range.
  • Package: It comes in a TO-92 package, which is a widely used and easily mountable package type for through-hole technology.

Applications

The versatility of the BF545A,215 transistor allows it to be used in a broad array of applications. These include:

  • RF amplification and mixing
  • High-frequency signal processing
  • Audio pre-amplifiers
  • Oscillator circuits
  • IF (Intermediate Frequency) stages in TV and radio receivers

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The BF545A,215 transistor is a testament to this commitment, having undergone rigorous testing to ensure it meets the stringent requirements for industrial and consumer electronic devices.

Environmental Compliance

The BF545A,215 is designed with environmental responsibility in mind. It complies with various international standards, including RoHS (Restriction of Hazardous Substances), which restricts the use of certain hazardous materials in electronic equipment.

Whether you're designing a sophisticated RF communication system or a simple audio amplifier, the BF545A,215 from NXP Semiconductors offers the performance and reliability you need to ensure your project's success.

You May Also Be Interested in

Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess