The NXP BF545A is a high-performance silicon NPN bipolar junction transistor designed to meet the stringent requirements of RF (radio frequency) amplification. This device is part of NXP's extensive range of RF transistors that are widely used in commercial, industrial, and military applications where reliable and efficient RF signal amplification is needed.
Key Features
- High Transition Frequency (fT): With an impressive transition frequency, the BF545A is capable of operating at high speeds, making it suitable for VHF and UHF applications.
- Low Noise Figure: The low noise figure of the BF545A makes it an excellent choice for RF amplification in sensitive receivers and other applications where signal integrity is crucial.
- High Gain-Bandwidth Product: This transistor offers a high gain-bandwidth product, ensuring good amplification across a wide range of frequencies.
- Robust Construction: Built to NXP's high standards, the BF545A is designed for durability and stability across various environmental conditions.
Applications
The NXP BF545A is suitable for a broad spectrum of applications. It is particularly well-suited for high-frequency applications such as:
- RF amplifiers in broadcast transmitters
- Low-noise input stages in communication systems
- IF amplifiers in TV and radio receivers
- Professional RF equipment
- Signal processing circuits in radar systems
- High-frequency oscillators
Technical Specifications
Parameter
Value
Configuration
Single
Collector-Emitter Voltage (Vceo)
30V
Collector Base Voltage (Vcbo)
30V
Emitter Base Voltage (Vebo)
3V
Collector Current (Ic)
30mA
Power Dissipation (Pd)
300mW
Transition Frequency (fT)
600MHz
Noise Figure (NF)
1.2dB
In summary, the NXP BF545A is a versatile and reliable transistor that offers excellent performance for RF amplification tasks. Its combination of high-speed operation, low noise, and robustness makes it a preferred choice for professionals seeking quality and reliability in their RF circuit designs.