EN
  • EN
  • DE

BF720+115

Part No BF720+115
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN 300V 0.1A 1200mW Automotive 4-Pin(3+Tab) SC-73 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 234878-BF720+115
Popularity Low
Supply and Demand Status Limited
Family Name BF720,115
Introduction Date September 01, 1994
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BF720+115 CAD Model

Description

The NXP BF720+115 stands as a testament to the brand's commitment to delivering high-quality and reliable electronic components. This product is a small-signal transistor, which is an integral part of many electronic devices. It is designed to amplify or switch electronic signals, making it a versatile component for various applications.

Key Features

  • High Voltage Capability: The BF720+115 is designed to handle high voltage operations, making it suitable for applications that require a high breakdown voltage.
  • Low Noise Figure: With its low noise production, this transistor is ideal for use in audio amplifiers and other sensitive audio equipment where clarity of sound is paramount.
  • High Transition Frequency: The high transition frequency (fT) of the BF720+115 ensures that it can handle applications that require fast switching and high-frequency operations.
  • Enhanced Reliability: NXP's commitment to quality means that the BF720+115 is built to last and perform consistently over its lifespan.
  • Surface-Mount Package: The device comes in a compact surface-mount package, which allows for efficient use of space on printed circuit boards.

Applications

The BF720+115 is suitable for a wide range of applications, including but not limited to:

  • Audio amplifiers and pre-amplifiers
  • Signal processing
  • High-frequency oscillators
  • Voltage regulators
  • Switching circuits

Technical Specifications

The BF720+115 boasts impressive technical specifications that make it a go-to choice for engineers and designers:

  • Collector-Emitter Voltage (Vceo): Specified for optimal performance.
  • Collector Current (Ic): Adequate for various small-signal applications.
  • Power Dissipation (Pd): Meets the requirements for small-signal transistors.
  • Transition Frequency (fT): High enough to support applications that operate at higher frequencies.
  • Operating Temperature Range: Ensures reliability across a wide range of environmental conditions.

In conclusion, the NXP BF720+115 is an exceptional choice for professionals looking for a reliable and efficient small-signal transistor. Its high voltage capacity, low noise figure, and high transition frequency make it a versatile component for a plethora of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3578 $50.0920
345+ $0.2936 $101.2920
530+ $0.2844 $150.7320
730+ $0.2752 $200.8960
940+ $0.2661 $250.1340
1,260+ $0.2385 $300.5100
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess