EN
  • EN
  • DE

BFG10,215

Part No BFG10,215
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Description TRANS RF NPN 2GHZ 8V SOT143
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 8V
Frequency - Transition 1.9GHz
Gain 7dB
Maximum Power Dissipation 400mW
Typical Gain (hFE) (Min) 25 @ 50mA, 5V
Maximum Current Collector 250mA
Temperature Range - Operating 175°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-143B
Win Source Part Number 104654-BFG10,215
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BFG10,215 CAD Model

Description

The BFG10,215 is a cutting-edge semiconductor product from NXP Semiconductors, a leader in the industry known for their innovative approach to technology. This product is designed to meet the demanding requirements of modern electronic systems, providing a reliable and efficient solution for a variety of applications.

Key Features

  • High Frequency Performance: The BFG10,215 operates at high frequencies, making it suitable for RF applications that require a broad frequency range.
  • Low Noise Figure: With its low noise figure, this product ensures a high-quality signal without significant interference, which is crucial for communication and sensitive measurement applications.
  • High Gain: The device offers a high gain, amplifying weak signals effectively to maintain signal integrity across various stages of electronic circuits.
  • Robust Design: Built to withstand tough conditions, the BFG10,215 maintains its performance even under stress, ensuring reliability and longevity.

Applications

The BFG10,215 from NXP is versatile and can be used across a diverse range of applications. These include:

  • Wireless communication systems
  • RF power amplifiers
  • Global Positioning Systems (GPS)
  • Satellite communications
  • High-frequency instrumentation

Quality and Support

NXP Semiconductors is committed to providing top-quality products. The BFG10,215 is manufactured under stringent quality controls to ensure it meets the high standards expected by customers. Additionally, NXP offers comprehensive technical support for the BFG10,215, helping designers and engineers to integrate this component into their projects with ease and confidence.

Environmental Considerations

The BFG10,215 is designed with environmental responsibility in mind. NXP Semiconductors strives to minimize the ecological impact of their products, ensuring that the BFG10,215 complies with various international environmental standards.

You May Also Be Interested in

NXP / Nexperia
RF TRANS NPN 10V 1.9GHZ 4-SO
Lowest to $0.1456
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 6.7GHZ 6-CPH
Lowest to $0.2911
ON Semiconductor
RF TRANS 2 NPN 10V 7GHZ 6-MCP
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess