EN
  • EN
  • DE

BFG21W,115

Part No BFG21W,115
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Description TRANS NPN 15V .5A 18GHZ CMPAK-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 4.5V
Frequency - Transition 18GHz
Maximum Power Dissipation 600mW
Typical Gain (hFE) (Min) 40 @ 200mA, 2V
Maximum Current Collector 500mA
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package CMPAK-4
Win Source Part Number 099471-BFG21W,115
Popularity Medium
Supply and Demand Status Limited
Application Field Used in RF Communications
Ultra Librarian 3D Model Ultra Librarian BFG21W,115 CAD Model

Description

The BFG21W,115 is a high-performance, silicon NPN bipolar junction transistor (BJT) designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This discrete semiconductor product is tailored for RF (radio frequency) applications and is well-suited for a wide range of commercial and industrial uses.

Key Features

  • High Transition Frequency: With an impressive transition frequency (fT) of 7 GHz, the BFG21W,115 is capable of operating at high frequencies, making it ideal for RF amplification and oscillation in various electronic circuits.
  • Low Noise Figure: The device boasts a low noise figure, which ensures minimal signal distortion and better performance in sensitive RF applications such as GPS receivers, wireless communication, and RF signal processing.
  • High Power Gain: The transistor provides a high power gain, which is essential for amplifying weak signals without significant loss of power, thereby maintaining signal integrity.
  • Wideband Performance: Designed to operate effectively across a wide frequency range, the BFG21W,115 can be utilized in a variety of broadband applications.
  • Robustness: The product is built to withstand the rigors of demanding applications, ensuring reliability and a long operational lifespan.

Applications

The BFG21W,115 is versatile enough to be used in various applications, including but not limited to:

  • RF amplifiers and oscillators
  • Low-noise amplifiers for receivers
  • Mixers and modulators in communication systems
  • Signal processing for satellite and terrestrial television
  • Industrial and scientific measurement equipment

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products that meet stringent industry standards. The BFG21W,115 is no exception and is produced with the highest level of precision and care, ensuring consistent performance and reliability for your electronic designs.

Ordering Information

The BFG21W,115 is available in a SOT-343 package, which is suitable for surface-mount technology (SMT) and fits seamlessly into modern PCB designs. For ordering and pricing information, please contact an authorized NXP distributor or visit the NXP website.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,850W,1025-1150MHZ,50V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,WLESS,2W,1.6-
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,5W,3.10-3.50_
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,90W,3.1-3.5GHZ,2US,10
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 63V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,15W,1.03-1.09GHZ,45V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,65W,36V,2.70-
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5188 $52.7820
35+ $2.8873 $101.0555
54+ $2.7970 $151.0380
74+ $2.7068 $200.3032
96+ $2.6166 $251.1936
128+ $2.3459 $300.2752
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 360 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess