EN
  • EN
  • DE

SN74ABT244AMDBREP

Part No SN74ABT244AMDBREP
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 20SSOP / Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ABT
Package Tape & Reel
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 24mA, 48mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number 74ABT244
Other Names -V62/06667-01XE,TEXTISSN74ABT244AMDBREP,V62/06667-01XE,-296-22245-1R,-296-22245-1,-V62/06667-01XER,-296-22245-1,296-22245-2R,2156-SN74ABT244AMDBREP,296-22245-6,296-22245-1,296-22245-2,296-22245-6R,296-22245-1R,-SN74ABT244AMDBREPR
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260178-SN74ABT244AMDBREP
Ultra Librarian 3D Model Ultra Librarian SN74ABT244AMDBREP CAD Model

Description

SN74ABT244AMDBREP - Texas Instruments Octal Buffer/Line Driver

The SN74ABT244AMDBREP is a high-performance, octal buffer and line driver designed to meet the requirements of JEDEC Standard No. 7A. Manufactured by Texas Instruments, this robust component is part of their range of advanced BiCMOS technology devices. It features eight buffers and line drivers with 3-state outputs, making it ideal for driving bus lines or buffer memory address registers.

This integrated circuit is specifically engineered for space-constrained applications, as it is available in a compact 20-pin SSOP (Shrink Small Outline Package) that provides significant board space savings. The SN74ABT244AMDBREP is designed to deliver both high-speed performance and the low-power consumption required in modern electronic systems.

Key features of the SN74ABT244AMDBREP include:

  • State-of-the-art BiCMOS design to reduce power dissipation significantly compared to typical bipolar octal logic buffers.
  • High drive current outputs (+64 mA/-32 mA), which are capable of driving heavily loaded bus lines with minimal signal distortion.
  • Controlled output edge rates and undershoots, which are essential for minimizing the effects of transmission line reflections, thus ensuring signal integrity.
  • Guaranteed output skew and a wide operating temperature range from -55°C to 125°C, making it suitable for various environmental conditions.
  • Compatibility with TTL input and output logic levels, allowing for easy integration into mixed-technology systems.
  • Enhanced product-change notification and end-product traceability through the use of Texas Instruments' Product Discontinuance process.

The SN74ABT244AMDBREP is also characterized for operation from -55°C to 125°C, making it reliable for use in a wide range of industrial and military-grade applications where temperature extremes are common. With its robust design and advanced features, the SN74ABT244AMDBREP is an excellent choice for high-speed memory address driving, bus-oriented systems, and situations where high-current drive capability is required.

With Texas Instruments' commitment to quality and reliability, the SN74ABT244AMDBREP is designed to meet or exceed the stringent requirements of the automotive, telecommunications, and computing industries, among others. This product is part of Texas Instruments' military-grade product offerings, ensuring that it meets the rigorous standards for high-reliability service in critical applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V SC-74A
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess