The NXP BFG33 is a high-performance, silicon NPN bipolar junction transistor that is designed to meet the rigorous demands of modern electronic applications. This versatile transistor is part of NXP's broad portfolio of discrete semiconductor products, known for their quality, reliability, and innovative technology.
Key Features
- High Frequency Operation: The BFG33 is optimized for high-frequency applications, making it an ideal choice for RF amplification and switching.
- Low Noise Figure: It boasts a low noise figure, which ensures a clear signal and reduces the need for additional noise suppression components.
- High Power Gain: With its high power gain, the BFG33 can amplify weak signals without significant loss of power, maintaining signal integrity.
- Robust Construction: The device is built to withstand tough conditions, ensuring long-term reliability and stability in a wide range of operating environments.
Applications
The BFG33 is well-suited for a variety of applications, including but not limited to:
- RF amplifiers in mobile and stationary communication systems
- Oscillator circuits in industrial and consumer electronics
- IF amplifiers in broadcast receivers
- High-frequency driver stages in television and radio systems
Technical Specifications
Parameter
Value
Transistor Polarity
NPN
Collector-Emitter Voltage (Vceo)
12V
Collector-Base Voltage (Vcbo)
20V
Emitter-Base Voltage (Vebo)
3V
Collector Current (Ic)
33mA
Power Dissipation (Pd)
200mW
Operating Temperature Range
-65°C to +150°C
Package / Case
SOT-223
With its strong performance and dependability, the NXP BFG33 is a go-to solution for designers and engineers looking to create robust and efficient electronic systems. Its ability to operate effectively in high-frequency and high-temperature environments makes it a versatile and vital component in the semiconductor industry.