EN
  • EN
  • DE

STA415A

Part No STA415A
Manufacturer Sanken
Catalog Transistors (BJT) - Arrays
Description Power Transistor Array
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Category Discrete Semiconductor Products
Family Transistors(BJT) - Arrays
Win Source Part Number 194147-STA415A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STA415A CAD Model

Description

The STA415A is a monolithic integrated circuit designed by Sanken for audio power amplifier applications. It is commonly used in devices where high-quality audio output and robust performance are critical requirements. The IC integrates multiple functions to simplify the amplifier design and enhance overall system reliability.

Applications:

  • Home theater systems
  • Car audio amplifiers
  • Active speaker systems
  • Audio receivers
  • Hi-Fi audio equipment

Features:

  • High output power capability: Delivers substantial power for driving speakers effectively.
  • Built-in protection circuits: Includes over-current, over-voltage, and thermal overload protection to ensure reliable operation and prevent damage.
  • Low total harmonic distortion (THD): Provides high-fidelity audio reproduction with minimal distortion.
  • Integrated mute and standby functions: Allows for easy control of audio output and power consumption.
  • Wide operating voltage range: Compatible with a variety of power supply configurations.

Benefits:

  • Enhanced audio performance: Offers clear and powerful audio output for an improved listening experience.
  • Increased system reliability: Protection features safeguard the device from electrical and thermal stresses.
  • Simplified design process: Integration of multiple functions reduces the need for external components.
  • Improved energy efficiency: Standby mode minimizes power consumption when the amplifier is not in use.
  • Reduced overall system cost: Lower component count translates to cost savings.

Additional Details:

The STA415A's performance is characterized by its low distortion and high efficiency. The integrated protection circuits ensure stable operation under various load conditions. Its thermal resistance properties allow for efficient heat dissipation. Refer to the manufacturer's datasheet for detailed specifications, including voltage gain, frequency response, and distortion figures.

You May Also Be Interested in

Toshiba Semiconductor and Storage
SOP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.6695
Nexperia USA Inc.
TRANS 2NPN 45V 0.1A SOT666
Lowest to $0.5279
Texas Instruments
HIGH-VOLTAGE HIGH-CURRENT DARLINGTON TRANSISTOR ARRAY | IC PWR RELAY 7NPN 1:1 16SO
Lowest to $0.4379
Rohm Semiconductor
TRANS NPN/PNP 50V/12V UMT6
Need more? Email Us
Sanken
PNP Darlington General purpose | TRANS 4PNP DARL 120V 4A 10-SIP
Lowest to $3.1154
Toshiba Semiconductor and Storage
8 MOS 400mA SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.6403
Central Semiconductor Corp
Dual Transistors | TRANS 2NPN 30V 0.5A TO-78
Lowest to $32.9940
Diodes Incorporated
TRANS 2PNP 140V 0.5A SM8
Lowest to $3.2727
Nexperia USA Inc.
TRANS 2PNP 45V 0.1A 6TSOP
Lowest to $0.2053

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess