EN
  • EN
  • DE

2N2845

Part No 2N2845
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN 30V 0.5A 360mW 3-Pin TO-18
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 153025-2N2845
Popularity Low
Supply and Demand Status Balance
Family Name 2N2845
Introduction Date July 16, 2002
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian 2N2845 CAD Model

Description

The 2N2845, manufactured by ON Semiconductor, is a high-quality bipolar junction transistor (BJT) designed for a broad range of applications that require robust performance. This NPN transistor is known for its reliability and efficiency, making it an ideal choice for electronic enthusiasts and professionals alike.

Key Features

  • Voltage and Current Ratings: The 2N2845 boasts a collector-emitter voltage (Vce) of 140V, a collector-base voltage (Vcb) of 140V, and an emitter-base voltage (Veb) of 7V. It can handle a collector current (Ic) of up to 5A, ensuring it can support a variety of circuits.
  • Power Handling: With a power dissipation (Pd) of 25W, this transistor can manage moderate power levels, suitable for amplification and switching applications.
  • High Frequency Performance: It operates at a transition frequency (fT) of 800KHz, making it capable of functioning effectively in high-speed switching environments.
  • Robust Construction: The 2N2845 comes in a TO-3 package, known for its durability and excellent thermal performance. This metal can package ensures that the device can withstand harsh conditions and provide a reliable electrical connection.

Applications

The versatile nature of the 2N2845 allows it to be used in a diverse array of applications including:

  • Linear amplification and switching
  • Power regulators and converters
  • Motor controllers
  • Audio amplifiers
  • Signal processing

Quality and Reliability

ON Semiconductor is committed to delivering high standards of quality and reliability. The 2N2845 is no exception, undergoing rigorous testing to ensure it meets the industry standards for performance and longevity. With ON Semiconductor's reputation for excellence in semiconductor technology, you can be confident that the 2N2845 will perform to the highest standards in your electronic projects.

Ordering Information

To purchase the 2N2845 or to obtain more detailed specifications, please visit the ON Semiconductor website or contact an authorized distributor. Ensure that you are getting genuine ON Semiconductor products for optimal performance and reliability.

You May Also Be Interested in

NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess