EN
  • EN
  • DE

STA421A

Part No STA421A
Manufacturer Sanken
Catalog Transistors (BJT) - Arrays
Description TRANS 4PNP 60V 3A 10-SIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Sanken
Packaging Bulk
Status Obsolete(EOL)
Transistor Polarity 4 PNP (Quad)
Maximum Current Collector 3A
VCEO Maximum Collector-Emitter Breakdown Voltage 60V
Max Vce (sat) 1V @ 200mA, 2A
Collector Cut-off Current(Max) 100μA (ICBO)
Typical Gain (hFE) (Min) 40 @ 1A, 4V
Maximum Power Dissipation 4W
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package 10-SIP
Win Source Part Number 212247-STA421A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STA421A CAD Model

Description

The STA421A is a monolithic integrated circuit produced by Sanken, designed primarily for use in audio power amplifier applications. It is engineered to deliver high-quality audio output while integrating essential protection features, simplifying the design process for audio system engineers.

Applications:

  • Automotive audio amplifiers
  • Home audio systems
  • Professional audio equipment
  • Powered speakers
  • AV receivers

Features:

  • High output power: Provides ample power to drive speakers effectively in various audio systems.
  • Comprehensive protection circuitry: Includes overvoltage, overcurrent, short-circuit, and thermal shutdown protection to ensure device longevity and prevent damage.
  • Low distortion: Offers high-fidelity audio reproduction with minimal total harmonic distortion (THD).
  • Built-in mute function: Facilitates the suppression of unwanted noise during power-up and power-down sequences.
  • Standby mode: Reduces power consumption when the amplifier is not in active use, promoting energy efficiency.

Benefits:

  • Enhanced audio fidelity: Delivers clear and powerful audio output for an immersive listening experience.
  • Improved system reliability: Robust protection mechanisms safeguard the device from electrical and thermal stresses.
  • Simplified circuit design: Integration of multiple functionalities reduces the need for external components.
  • Energy conservation: Standby mode minimizes power dissipation, contributing to overall system efficiency.
  • Cost-effectiveness: Lower component count translates to reduced bill-of-materials costs.

Additional Details:

The STA421A operates within a specific voltage range, aligning with standard power supply requirements for audio applications. Its thermal characteristics are optimized for efficient heat dissipation, ensuring stable performance even under demanding operating conditions. The device is available in a standardized package for straightforward mounting and connection. Refer to the manufacturer's datasheet for precise specifications, including voltage gain, frequency response, and distortion characteristics.

You May Also Be Interested in

Nexperia USA Inc.
TRANS 2NPN 45V 0.1A SOT666
Lowest to $0.5633
Nexperia USA Inc.
TRANS 2PNP 45V 0.1A SOT666
Lowest to $1.3450
Panasonic
TRANS NPN/PNP 50V 0.1A MINI5
Need more? Email Us
Toshiba Semiconductor and Storage
50V 8 500mA DIP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.3784
Rohm Semiconductor
TRANS NPN/PNP 12V 0.5A 6UMT
Lowest to $0.1012
Diodes Incorporated
TRANS 2PNP 140V 0.5A SM8
Lowest to $3.2727
Nexperia USA Inc.
TRANS 2PNP 45V 0.5A 6TSOP
Lowest to $0.0873
Nexperia USA Inc.
TRANS 2PNP 60V 0.77A 6TSOP
Lowest to $0.6986
Micro Commercial Co
TRANS 2PNP 50V 150MA SOT-363
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess