EN
  • EN
  • DE

BFG520/X,235

Part No BFG520/X,235
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Description TRANS RF NPN 9GHZ 15V SOT143B
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 15V
Frequency - Transition 9GHz
Noise Figure (dB Typ @ f) 1.1dB to 2.1dB @ 900MHz
Maximum Power Dissipation 300mW
Typical Gain (hFE) (Min) 60 @ 20mA, 6V
Maximum Current Collector 70mA
Temperature Range - Operating 175°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-143B
Win Source Part Number 106192-BFG520/X,235
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BFG520/X,235 CAD Model

Description

The BFG520/X,235 is a high-performance NPN bipolar transistor from NXP Semiconductors, designed to meet the rigorous demands of modern RF amplification applications. This device is a testament to NXP's commitment to providing innovative solutions for high-frequency signal processing.

Key Features

  • High Gain Bandwidth Product: The BFG520/X,235 offers a high transition frequency (fT) which is ideal for applications requiring fast switching and high-frequency performance.
  • Low Noise Figure: With its low noise figure, this transistor is perfectly suited for sensitive RF amplification, ensuring clear signal amplification with minimal distortion.
  • Enhanced Thermal Performance: The device's superior thermal characteristics ensure reliability and longevity, even under conditions of high ambient temperature and power dissipation.
  • Surface-Mount Package: Designed in a small, leadless 4-pin dual-emitter SOT343 package, the BFG520/X,235 is optimized for surface-mount technology, facilitating efficient assembly and compact circuit design.

Applications

The BFG520/X,235 transistor is versatile and can be used in a wide range of applications. It is particularly suitable for:

  • RF amplifiers in mobile communication devices
  • GPS receivers
  • Wireless LAN and Bluetooth systems
  • General-purpose RF applications

Quality and Reliability

NXP Semiconductors is known for its stringent quality control and the BFG520/X,235 is no exception. Each transistor is manufactured with the highest standards of quality and reliability, ensuring that it performs to the specifications under a variety of conditions.

Technical Specifications

Parameter Value Configuration Single NPN Transition Frequency (fT) Typically 25 GHz Noise Figure (NF) Typically 1.1 dB Package SOT343

For detailed specifications and application notes, customers are advised to consult the official NXP datasheets and product documentation.

You May Also Be Interested in

MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
ON Semiconductor
RF TRANS NPN 25V 650MHZ SOT-23-3
Lowest to $0.0354
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,5W,3.10-3.50_
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 10V 1.9GHZ 4-SO
Lowest to $0.1456
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ $0.1721 $58.5140
820+ $0.1409 $115.5380
1,275+ $0.1363 $173.7825
1,755+ $0.1317 $231.1335
2,255+ $0.1282 $289.0910
3,035+ $0.1143 $346.9005
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,240 pieces
MOQ: 340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess