EN
  • EN
  • DE

BFG520/XR,215

Part No BFG520/XR,215
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Description TRANS RF NPN 9GHZ 15V SOT143
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 15V
Frequency - Transition 9GHz
Noise Figure (dB Typ @ f) 1.1dB to 2.1dB @ 900MHz
Maximum Power Dissipation 300mW
Typical Gain (hFE) (Min) 60 @ 20mA, 6V
Maximum Current Collector 70mA
Temperature Range - Operating 175°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-143R
Win Source Part Number 101425-BFG520/XR,215
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BFG520/XR,215 CAD Model

Description

The BFG520/XR,215 is a high-performance, NPN bipolar transistor designed and manufactured by NXP Semiconductors. This device is specifically engineered to meet the demanding requirements of contemporary RF front-end applications. With its exceptional features, the BFG520/XR,215 is an ideal choice for designers looking to enhance their systems with superior signal amplification capabilities.

Key Features

  • High Transition Frequency (fT): The BFG520/XR,215 boasts a high transition frequency of 9 GHz, making it suitable for a wide range of high-frequency applications.
  • Low Noise Figure: With a low noise figure, this transistor ensures minimal signal distortion, providing a clear and strong amplification of RF signals.
  • High Gain: It offers high power gain, which allows for efficient signal amplification in various electronic circuits.
  • Low Voltage Operation: The device operates at low voltages, making it compatible with low-power applications and contributing to energy-efficient designs.
  • Surface-Mount Package: The BFG520/XR,215 comes in a small SOT143B plastic surface-mount package, which is suitable for automated assembly processes and helps reduce the overall footprint of the circuit design.

Applications

The versatility of the BFG520/XR,215 makes it ideal for a variety of applications, including:

  • RF amplifiers in mobile communication devices
  • GPS receivers
  • Oscillators and mixers
  • Low-noise amplifiers in satellite systems
  • Wireless LAN and Bluetooth systems

Quality and Reliability

NXP Semiconductors is renowned for their commitment to quality and reliability, and the BFG520/XR,215 is no exception. It is manufactured with the highest industry standards, ensuring consistent performance and durability for the end-user. This product is designed to withstand the rigors of modern electronic devices, providing a reliable solution for RF amplification needs.

Conclusion

In conclusion, the BFG520/XR,215 from NXP Semiconductors is a top-tier RF transistor that offers excellent performance for high-frequency applications. Its high transition frequency, low noise figure, and high gain make it a compelling choice for designers looking to create sophisticated and efficient RF systems. The compact surface-mount package further enhances its appeal by enabling sleeker and more integrated circuit designs.

You May Also Be Interested in

NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,15W,1.03-1.09GHZ,45V
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 6.7GHZ 6-CPH
Lowest to $0.2911

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,140 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess