EN
  • EN
  • DE

BFG590/X,215

Part No BFG590/X,215
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Description TRANS RF NPN 15V 5GHZ SOT143B
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 15V
Frequency - Transition 5GHz
Maximum Power Dissipation 400mW
Typical Gain (hFE) (Min) 60 @ 70mA, 8V
Maximum Current Collector 200mA
Temperature Range - Operating 175°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-143B
Win Source Part Number 114627-BFG590/X,215
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BFG590/X,215 CAD Model

Description

The BFG590/X,215 is a high-performance, silicon NPN bipolar transistor hailing from NXP Semiconductors' renowned product lineup. Designed to excel in a wide range of applications, this transistor is particularly well-suited for high-frequency operations, making it an ideal choice for RF amplification tasks. Its robust design ensures reliable performance in even the most demanding environments.

Key Features

  • High Transition Frequency (fT): The BFG590/X,215 boasts an impressive transition frequency, enabling efficient operation at high frequencies. This makes it suitable for use in RF power amplifiers, oscillators, and other high-frequency circuit applications.
  • Low Noise Figure: With a low noise figure, this transistor ensures a clean signal amplification with minimal signal distortion, which is crucial for high-quality communication systems and sensitive RF applications.
  • High Power Gain: The device's high power gain allows for significant signal amplification, providing strong output signals from low input levels, thus making it highly effective for driving complex loads.
  • Excellent Linearity: The BFG590/X,215 exhibits excellent linearity, which is essential for maintaining signal integrity, especially in applications where signal modulation is a critical factor.
  • Durable Construction: Built to last, the BFG590/X,215 is encapsulated in a rugged package that offers superior thermal performance and durability, ensuring long-term reliability.

Applications

The versatility of the BFG590/X,215 allows it to be used in a diverse array of applications. It is particularly well-suited for:

  • RF Power Amplifiers
  • VHF and UHF Television Tuners
  • Professional Communication Equipment
  • Satellite Receiver Systems
  • Wireless LAN and Mobile Communications

Technical Specifications

Parameter Value Package SOT223 Transistor Polarity NPN Collector-Emitter Voltage (Vceo) 15 V Collector Current (Ic) 50 mA Transition Frequency (fT) 7 GHz Power Dissipation (Pd) 1.3 W Operating Temperature Range -65°C to +150°C

In conclusion, the BFG590/X,215 from NXP is a robust and versatile transistor that offers superior performance for high-frequency applications. Its high gain, low noise, and excellent linearity make it an indispensable component in modern RF systems.

You May Also Be Interested in

MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,15W,1.03-1.09GHZ,45V
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6505 $57.7675
90+ $1.3537 $121.8330
135+ $1.3121 $177.1335
185+ $1.2693 $234.8205
240+ $1.2266 $294.3840
315+ $1.1007 $346.7205
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess