The BFR92 from NXP Semiconductors is a high-performance NPN bipolar transistor designed for wideband applications. This transistor is part of NXP's extensive RF transistor portfolio, which is renowned for its high quality, reliability, and innovative design. The BFR92 is optimized for high-frequency operations, making it an ideal choice for telecommunications, satellite communication systems, and professional RF amplification systems.
Key Features
- High Transition Frequency (fT): With a transition frequency of approximately 5 GHz, the BFR92 is capable of amplifying signals in the VHF and UHF frequency ranges, ensuring high-speed performance in RF applications.
- Low Noise Figure: The device boasts a low noise figure, which is critical for maintaining signal clarity in communication systems and high-fidelity applications.
- High Power Gain: It offers a high power gain, which enables the device to amplify weak signals effectively without significant power loss.
- Wide Voltage Range: The BFR92 can operate within a wide range of voltages, providing flexibility in circuit design and compatibility with a variety of other electronic components.
Applications
The BFR92 transistor is suitable for a broad range of applications, including but not limited to:
- RF amplification in telecommunication infrastructure
- Signal processing in satellite communication systems
- Oscillator circuits in high-frequency equipment
- Driver stages in high-speed amplifiers
Product Specifications
Parameter
Value
Configuration
Single
Collector-Emitter Voltage (Vceo)
15 V
Collector Current (Ic)
25 mA
Power Dissipation (Pd)
300 mW
Transition Frequency (fT)
5 GHz
Operating Temperature Range
-65°C to +150°C
Overall, the BFR92 NPN wideband transistor from NXP is a robust and versatile component that provides excellent performance in high-frequency applications. Its superior specifications make it a go-to choice for designers seeking to enhance their RF communication systems.