EN
  • EN
  • DE

BFR93W

Part No BFR93W
Manufacturer NXP / Nexperia
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1049178-BFR93W
Categories OEM Parts(A-B)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BFR93W CAD Model

Description

The BFR93W is a state-of-the-art NPN silicon planar epitaxial transistor designed and manufactured by NXP Semiconductors. Recognized for its high performance and reliability, the BFR93W is specifically engineered to meet the rigorous demands of contemporary RF (radio frequency) applications.

Key Features

  • Frequency Range: This transistor is capable of operating at high frequencies, making it well-suited for applications in the GHz range.
  • High Gain Bandwidth Product: The BFR93W offers a high gain bandwidth product (fT) which is essential for amplification purposes in RF circuits.
  • Low Noise Figure: With its low noise figure, the BFR93W ensures a clear signal amplification with minimal distortion, crucial for high-fidelity and sensitive communication systems.
  • High Power Gain: The device provides a high power gain which is beneficial in applications where signal amplification is critical.
  • Robustness: NXP's commitment to quality means the BFR93W is built to withstand tough conditions, ensuring long-term stability and performance.

Applications

The BFR93W is versatile and can be used in a variety of RF applications, including but not limited to:

  • Telecommunication systems
  • Satellite communication equipment
  • RF amplifiers
  • Oscillators
  • Electronic warfare and radar systems

Technical Specifications

Parameter Value
Configuration Single
Transistor Polarity NPN
DC Current Gain (hFE) Typically 50 - 400
Collector-Emitter Voltage (Vceo) 12V
Collector Current (Ic) 15mA
Power Dissipation (Pd) 300mW
Operating Temperature Range -65°C to +150°C

Conclusion

The BFR93W from NXP is an excellent choice for designers looking for a high-performance, high-frequency NPN transistor. With its robust design and superior electrical characteristics, it is poised to deliver outstanding performance in a wide array of RF applications.

You May Also Be Interested in

Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Sony
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Kemet
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess